EN
  • EN
  • DE

MAX2169ETL+

Part No MAX2169ETL+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC TUNER BROADBAND MOBILE 40TQFN / RF IC 40-TQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (6x6)
Base Product Number MAX216
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 702559-MAX2169ETL+
Ultra Librarian 3D Model Ultra Librarian MAX2169ETL+ CAD Model

Description

Maxim Integrated MAX2169ETL+ Overview

The Maxim Integrated MAX2169ETL+ is a high-performance, single-chip tuner IC designed to provide a versatile and efficient solution for digital video broadcast (DVB) applications. This compact tuner is ideal for portable devices due to its low power consumption and small footprint. The MAX2169ETL+ supports a variety of digital terrestrial standards, including DVB-T, DVB-H, ISDB-T, and DMB-T, making it a flexible choice for manufacturers looking to cater to different regional markets.

Key Features and Benefits

  • Integrated RF Tuner: The device integrates an RF tuner function, which reduces the need for external components and simplifies the design process for engineers.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX2169ETL+ is well-suited for battery-powered devices, helping to extend their operating time.
  • Wide Frequency Range: It operates in the VHF-III, UHF, and L-band spectrums, providing coverage for a broad range of frequencies from 470MHz to 860MHz.
  • Small Package Size: The tuner comes in a compact 40-pin thin QFN package, which is ideal for space-constrained applications such as mobile phones, portable media players, and handheld TVs.
  • High Integration: The high level of integration reduces the bill of materials and can lead to cost savings in mass production.

Applications

With its versatile feature set, the MAX2169ETL+ is well-suited for a variety of applications, including:

  • Portable and handheld televisions
  • USB TV sticks and dongles
  • Automotive TV receivers
  • Mobile devices with built-in TV functionality

Technical Specifications

The MAX2169ETL+ provides a robust set of technical specifications that ensure reliable performance across different use cases:

  • Supply voltage range: 2.7V to 3.3V
  • Operating temperature range: -40°C to +85°C
  • 40-pin TQFN package with exposed pad

Overall, the Maxim Integrated MAX2169ETL+ stands out as a versatile and efficient solution for integrating DVB capabilities into a wide range of consumer electronics. Its combination of performance, integration, and power efficiency makes it an excellent choice for manufacturers looking to deliver high-quality digital TV experiences in compact and portable devices.

You May Also Be Interested in

MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
MMIC PHASE SHIFTER
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER SURFACE MOUNT
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess