EN
  • EN
  • DE

MAX9990ETP+T

Part No MAX9990ETP+T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC BUFFER LO 20-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose LO Buffers
Frequency 1.5GHz to 2.2GHz
RF Type UMTS, DCS, PCS
Secondary Attributes 40dB Reverse Isolation
Case / Package 20-TQFN-EP (5x5)
Win Source Part Number 136703-MAX9990ETP+T
Ultra Librarian 3D Model Ultra Librarian MAX9990ETP+T CAD Model

Description

Product Overview

The MAX9990ETP+T from Maxim Integrated is a high-performance, low-noise microwave mixer designed to meet the needs of demanding RF applications. This advanced component is ideal for use in a variety of systems, including satellite communications, base stations, point-to-point radio links, and other high-frequency communication networks.

Key Features

  • Frequency Range: The MAX9990ETP+T operates over a broad frequency range, accommodating both local oscillator (LO) and radio frequency (RF) inputs from 700MHz to 1050MHz. This wide range ensures versatility across multiple platforms and applications.
  • Conversion Gain: This mixer provides a high conversion gain of 8.5dB, which helps to maintain signal integrity and strength across the RF signal chain.
  • Low Noise Figure: With a low noise figure of 9.8dB, the MAX9990ETP+T ensures that signal quality is preserved, minimizing the introduction of unwanted noise into the signal path.
  • Integrated LO Buffer: The inclusion of an integrated LO buffer simplifies design and reduces the need for additional external components, saving space and cost in circuit design.
  • High Linearity: Exhibiting an excellent input IP3 of 24dBm, the device ensures high linearity, which is critical for maintaining signal fidelity in complex modulation schemes.
  • Compact Package: Packaged in a compact, 20-pin TQFN (5mm x 5mm) with exposed paddle, the MAX9990ETP+T is designed for space-constrained applications without compromising on performance.

Applications

  • Satellite Communications
  • Wireless Base Stations
  • Point-to-Point Radio Links
  • RF Test Equipment
  • Other High-Frequency Communication Systems

The MAX9990ETP+T is supplied on tape and reel, facilitating efficient handling and manufacturing processes, making it an excellent choice for mass production environments. With its robust feature set and high performance, the MAX9990ETP+T from Maxim Integrated stands out as a superior solution for advanced RF mixing applications.

You May Also Be Interested in

MACOM Technology Solutions
DRIVER,ALGAAS,2 CH,+5V/50MA,-50V
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
CL1
MACOM Technology Solutions
LIMITER,CASCADED W/SMA CONNECTOR
Need more? Email Us
MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess