EN
  • EN
  • DE

TPS6521825RSLR

Part No TPS6521825RSLR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONVERTER 10 OUT 48VQFN / - Converter, i.MX8 Voltage Regulator IC 10 Output 48-VQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Texas Instruments
Package Tape & Reel
Applications Converter, i.MX8
Voltage - Input 2.7V ~ 5.5V
Number of Outputs 10
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (6x6)
Base Product Number TPS6521825
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345552-TPS6521825RSLR
Ultra Librarian 3D Model Ultra Librarian TPS6521825RSLR CAD Model

Description

Product Overview: TPS6521825RSLR from Texas Instruments

The TPS6521825RSLR is a state-of-the-art power management integrated circuit (PMIC) developed by Texas Instruments, designed to cater to a wide range of applications that require efficient and reliable power distribution. This versatile PMIC is particularly suited for use in embedded systems, automotive applications, and industrial platforms, providing a comprehensive solution for managing multiple power rails with a high degree of precision and flexibility.

Key Features:

  • Multi-Channel Support: The TPS6521825RSLR features multiple programmable voltage rails, enabling it to power a variety of subsystems and components simultaneously.
  • High Efficiency: With its advanced switching regulators, this PMIC ensures high power efficiency, which is crucial for extending battery life in portable devices and reducing heat dissipation in enclosed systems.
  • Integrated Power Sequencing: The device comes with built-in power sequencing functionality that simplifies system design by managing the power-up and power-down order of connected components, ensuring safe and reliable operation.
  • Flexible Configuration: The TPS6521825RSLR is highly configurable, allowing designers to tailor its performance to the specific needs of their applications through I2C interface or external resistors.
  • Protection Features: It includes a suite of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to safeguard the system against various fault conditions.

Applications:

  • Automotive Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Industrial Control Modules
  • Embedded Computing Systems
  • Telecommunications Equipment

The TPS6521825RSLR from Texas Instruments represents a blend of performance, efficiency, and reliability. Its compact form factor and robust feature set make it an excellent choice for designers looking to optimize their power management strategy in space-constrained and power-sensitive applications. With its comprehensive set of features and protections, this PMIC stands out as a top-tier solution for complex power requirements in modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7278 $51.5502
22+ $4.6997 $103.3934
33+ $4.5529 $150.2457
46+ $4.4060 $202.6760
59+ $4.2591 $251.2869
79+ $3.8185 $301.6615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,665 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess