EN
  • EN
  • DE

UCC3882DW-1

Part No UCC3882DW-1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SYNC BUCK CONTR 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Applications Controller, Intel VID code
Voltage - Input 5V, 12V
Number of Outputs 1
Output Voltage 1.8 V to 2.05 V, 2.1 V to 3.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 004718-UCC3882DW-1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3882DW-1 CAD Model

Description

The UCC3882DW-1 is a versatile power management integrated circuit (IC) from Texas Instruments, designed to cater to a wide range of applications requiring efficient power distribution and control. This IC is a testament to Texas Instruments' commitment to innovation and reliability in the field of power management solutions.

Key Features

  • Advanced Power Management: The UCC3882DW-1 offers sophisticated features for managing power, including under-voltage lockout, over-voltage protection, and power good signaling, ensuring stable operation under varying conditions.
  • High Efficiency: With its high-efficiency design, this IC helps in reducing power loss, thereby improving the overall energy efficiency of the system it is incorporated into.
  • Flexible Voltage Regulation: The device provides flexible voltage regulation options, making it suitable for a variety of applications that require precise voltage control.
  • Thermal Protection: It incorporates thermal shutdown mechanisms that protect the IC from overheating, enhancing the longevity and reliability of both the IC and the system it serves.

Applications

The UCC3882DW-1 is ideal for a range of applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Telecommunication equipment
  • Servers and networking equipment
  • Industrial systems

Technical Specifications

Parameter Value Package Type SOIC-20 Input Voltage Up to 5.5V Operating Temperature -40°C to +85°C Switching Frequency Adjustable

The UCC3882DW-1 is available in a surface-mount package, which is ideal for space-constrained applications. Its robust design ensures that it can withstand the rigors of industrial environments, making it a reliable choice for mission-critical systems.

Ordering Information

To acquire the UCC3882DW-1 or to get more information about pricing and availability, please visit the Texas Instruments official website or contact an authorized distributor. Ensure that you are getting the genuine product by purchasing through official channels.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0326 $50.3260
25+ $4.1294 $103.2350
38+ $4.0003 $152.0114
52+ $3.8713 $201.3076
67+ $3.7422 $250.7274
90+ $3.3551 $301.9590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess