EN
  • EN
  • DE

MAX216CWN+

Part No MAX216CWN+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 1/1 Transceiver Full RS232, RS422, AppleTalk 18-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232, RS422, AppleTalk
Number of Drivers/Receivers 1/1
Duplex Full
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package 18-SOIC
Win Source Part Number 130037-MAX216CWN+
Ultra Librarian 3D Model Ultra Librarian MAX216CWN+ CAD Model

Description

Introducing the MAX216CWN+ from Maxim Integrated

The MAX216CWN+ is a high-performance, low-power, serially interfaced, 8-channel data acquisition system (DAS) that offers an exceptional combination of flexibility and efficiency, making it an ideal choice for a wide range of applications. This integrated circuit (IC) is designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products.

At the heart of the MAX216CWN+ is its 8-channel multiplexer (MUX) which allows it to handle multiple analog inputs, making it perfect for systems that require several measurement points. This is coupled with a 12-bit analog-to-digital converter (ADC) that ensures high precision and accuracy in the conversion process. The MAX216CWN+ boasts a conversion time of just 10 microseconds, thus providing rapid data processing capabilities that are essential in time-sensitive applications.

One of the key features of the MAX216CWN+ is its serial interface, which simplifies the communication with microcontrollers and reduces the need for extensive wiring, thereby saving space and cost on the PCB. The device operates over a wide supply voltage range from +4.75V to +5.25V, which makes it versatile for use in various system designs. Moreover, its low power consumption is a significant advantage for battery-powered or energy-sensitive systems.

The MAX216CWN+ comes in a 24-pin wide SO package, ensuring easy integration into your designs. Its operating temperature range of 0°C to +70°C allows for reliable performance across a broad spectrum of environments. Whether you're designing data loggers, industrial control systems, medical devices, or any application requiring multiple-channel data acquisition, the MAX216CWN+ is engineered to meet your needs with precision and reliability.

Maxim Integrated's commitment to quality means that the MAX216CWN+ is manufactured to the highest standards, ensuring that you receive a product that not only meets but exceeds your performance expectations. With its combination of features, the MAX216CWN+ stands out as a superior choice for your data acquisition system requirements.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess