EN
  • EN
  • DE

MPXV2202DPT1

Part No MPXV2202DPT1
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR PRESSURE DIFF DUAL 8SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Applications Board Mount
Pressure Type Differential
Operating Pressure 29.01PSI (200kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 40 mV (10V)
Supply Voltage (V) 10V ~ 16V
Port Size Male - 0.13" (3.3mm) Tube, Dual
Port Style Barbed
Features Temperature Compensated
Termination Style SMD (SMT) Tab
Maximum Pressure 58.02PSI (400kPa)
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SMD, Gull Wing, Dual Ports, Same Side
Supplier Device Package 8-SO
Manufacturer Pack Quantity 100
MSL Level Not Applicable
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811315-MPXV2202DPT1
Ultra Librarian 3D Model Ultra Librarian MPXV2202DPT1 CAD Model

Description

Overview of MPXV2202DPT1 Pressure Sensor

The MPXV2202DPT1 is a state-of-the-art pressure sensor from NXP Semiconductors, designed to provide precise and reliable pressure measurement in a variety of applications. This piezoresistive transducer is a member of NXP's MPX series of pressure sensors and is particularly suitable for those applications where compactness, accuracy, and dependability are paramount.

Key Features

  • Pressure Range: The MPXV2202DPT1 is engineered to measure differential pressure within the range of 0 to 200 kPa (kilopascals), making it versatile for a wide array of uses.
  • High Sensitivity: The sensor exhibits a high sensitivity of 1.0 mV/kPa, ensuring that even the slightest changes in pressure are detected and measured accurately.
  • Temperature Compensated: With a built-in temperature compensation range from -40°C to +125°C, the MPXV2202DPT1 maintains accuracy across a broad range of operating conditions.
  • Calibrated: Each unit is calibrated and tested, guaranteeing consistent performance right out of the box.
  • Supply Voltage: It operates at a nominal supply voltage of 10V, but it is also efficient over a range of 7V to 16V, allowing for flexibility in various circuit designs.
  • Package: The sensor comes in a small-outline package (SOP) with dual port configuration, which is ideal for PCB mounting and offers a practical solution for space-constrained applications.

Applications

The MPXV2202DPT1 is well-suited for a host of applications that require precise pressure monitoring. Typical applications include:

  • Medical devices such as blood pressure monitors and respiratory machines
  • Industrial controls, including pneumatic systems and fluid dynamics studies
  • Automotive systems, for example, tire pressure monitoring and engine management systems
  • Aerospace and avionics, including cabin pressure control and altimeters

Quality and Reliability

As with all NXP products, the MPXV2202DPT1 is designed with an emphasis on quality and reliability. It is built to meet the stringent requirements of industrial and automotive-grade standards, ensuring dependable performance in the most demanding environments.

In summary, the MPXV2202DPT1 from NXP is a compact, accurate, and robust pressure sensor, perfect for a wide range of applications where reliable pressure measurement is critical.

You May Also Be Interested in

Honeywell
PRESSURE-JZ STAINLESS / Pressure Sensor 5000PSI (34473.79kPa) Absolute Male - 1/4" (6.35mm) NPT 148 mV ~ 152 mV Cylinder, Threaded
Need more? Email Us
Honeywell
SENSOR PRESSURE DIFF 5" H2O 4SIP / Pressure Sensor 0.18PSI (1.25kPa) Differential Male - 0.08" (2.03mm) Tube, Dual 0 mV ~ 22.5 mV (4.5V) 4-SIP Module
Need more? Email Us
NXP / Nexperia
SENSOR 36.26PSID 4.9V / Pressure Sensor 36.26PSI (250kPa) Differential 0.2 V ~ 4.9 V 6-SIP Module
Need more? Email Us
NXP / Nexperia
SENSOR 14.5PSIA 0.19" .04V
Need more? Email Us
TE Connectivity
SENSOR PRESS GAUGE 2" H2O 8DIP / Pressure Sensor 0.07PSI (0.5kPa) Differential Male - 0.14" (3.56mm) Tube, Dual 14 b 8-DIP Module
Need more? Email Us
Honeywell
SENSOR 15PSIA 0.2" 7V
Need more? Email Us
NXP / Nexperia
SENSOR 1.45PSID .025V 5MPAK
Need more? Email Us
Sensirion AG
SENSOR 0.22PSID 0.08" 16BIT 1SMD / Pressure Sensor ±0.22PSI (±1.5kPa) Differential Male - 0.08" (2.00mm) Tube, Dual 16 b 16-SMD Module
Lowest to $31.2484
Honeywell
SENSOR 5PSIG 0.08" 2.97V 6SMD / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.33 V ~ 2.97 V 6-SMD Module
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.8030 $55.6060
5+ $22.8128 $114.0640
7+ $22.0999 $154.6993
10+ $21.3870 $213.8700
13+ $20.6741 $268.7633
17+ $18.5354 $315.1018
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 134 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess