EN
  • EN
  • DE

MAX2170ETL+

Part No MAX2170ETL+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC TUNER LOW IF CONV DGTL 40TQFN / RF IC DAB, Broadcast Radio 40-TQFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Series MAX
Package Tube
Product Status Active
RF Type DAB, Broadcast Radio
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (6x6)
Base Product Number MAX2170
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 812650-MAX2170ETL+
Ultra Librarian 3D Model Ultra Librarian MAX2170ETL+ CAD Model

Description

The Maxim Integrated MAX2170ETL+ is a highly sophisticated RF to Bits® tuner designed to streamline the process of receiving and digitizing radio frequency signals for automotive and consumer applications. This advanced tuner is part of Maxim Integrated's commitment to providing innovative, high-performance integrated circuits that simplify design, reduce component count, and improve system reliability.

Key Features

  • Wide Frequency Range: The MAX2170ETL+ is capable of receiving signals across a broad frequency spectrum, making it versatile for various RF applications.
  • High Integration: This device integrates a low-noise amplifier (LNA), a programmable gain amplifier (PGA), a phase-locked loop (PLL), mixers, and digital filtering, which reduces the need for external components and simplifies the design process.
  • Direct Conversion: The tuner employs a direct-conversion architecture, which translates RF signals directly to baseband, eliminating the need for intermediate frequency (IF) stages.
  • Digital Output: With its built-in analog-to-digital converter (ADC), the MAX2170ETL+ outputs a digitized signal, facilitating easy interface with digital processors and reducing analog signal handling issues.
  • Low Power Consumption: Designed for efficiency, the tuner operates with minimal power draw, making it suitable for battery-powered devices and applications where power conservation is critical.

Applications

The MAX2170ETL+ is ideal for a range of applications, particularly in the automotive sector, where reliable and high-quality RF reception is essential. It is well-suited for in-car entertainment systems, digital audio broadcasting (DAB), HD Radio™ reception, and GPS navigation systems. Additionally, its high level of integration and performance makes it an excellent choice for consumer electronics that require RF capabilities, such as home audio systems, portable media players, and smart speakers.

Package and Quality

The MAX2170ETL+ is offered in a compact 40-pin TQFN package with an exposed pad for enhanced thermal performance. Maxim Integrated ensures high-quality and reliability standards, making this tuner a reliable choice for designers looking to incorporate RF functionality into their products with confidence.

You May Also Be Interested in

MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER SURFACE MOUNT
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
DRIVER,ALGAAS,2 CH,+5V/50MA,-50V
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3023 $51.1161
17+ $5.9916 $101.8572
26+ $5.8044 $150.9144
36+ $5.6171 $202.2156
47+ $5.4299 $255.2053
62+ $4.8682 $301.8284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess