EN
  • EN
  • DE

MAX2171ETL+T

Part No MAX2171ETL+T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC TUNER LOW IF DGTL 40TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Series MAX
Package Tape & Reel
Product Status Obsolete
Frequency 87MHz ~ 108MHz, 168MHz ~ 240MHz, 1.452GHz ~ 1.492GHz
RF Type DAB, Broadcast Radio
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (6x6)
Base Product Number MAX2171
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 482827-MAX2171ETL+T
Ultra Librarian 3D Model Ultra Librarian MAX2171ETL+T CAD Model

Description

Maxim Integrated MAX2171ETL+T RF to Bits Tuner

The MAX2171ETL+T from Maxim Integrated is a state-of-the-art RF to Bits® tuner designed for use in digital audio broadcasting (DAB) applications, including DAB, DAB+, and T-DMB. This advanced tuner component is part of Maxim's commitment to providing high-performance, compact, and power-efficient solutions for the rapidly evolving automotive and consumer electronics markets.

With its highly integrated design, the MAX2171ETL+T simplifies the development of digital radio systems by converting RF signals directly to digital I/Q data. This tuner supports the extended VHF III band from 168MHz to 240MHz, L-band from 1452MHz to 1492MHz, and Band III from 174MHz to 240MHz, making it versatile for various regional standards and frequency ranges.

Equipped with a built-in digital filtering and decimation feature, it effectively reduces the output data rate to a manageable level for downstream processing. The MAX2171ETL+T also integrates an RF tracking filter, LNA, mixers, LO generation with VCO, digital conversion, and filtering, all within a compact 40-pin TQFN package (6mm x 6mm). This level of integration not only saves board space but also reduces the external component count, which can lead to cost savings and a more reliable end product.

The device operates over a -40°C to +85°C temperature range, making it suitable for the harsh environments typically found in automotive applications. Additionally, the MAX2171ETL+T features an I²C interface for configuration and control, allowing for easy integration into existing digital radio designs.

Maxim Integrated's MAX2171ETL+T is an ideal solution for designers looking to implement digital radio functionality with minimal design complexity and maximum performance. Whether it's for in-car entertainment systems, portable radios, or other DAB-enabled applications, this RF to Bits tuner offers a high level of integration and performance to meet the needs of modern digital radio systems.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the comprehensive datasheet and technical documentation available from Maxim Integrated.

You May Also Be Interested in

MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4509 $59.6072
19+ $6.1134 $116.1546
30+ $5.9228 $177.6840
41+ $5.7323 $235.0243
53+ $5.5405 $293.6465
70+ $4.9677 $347.7390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess