EN
  • EN
  • DE

MAX2206EBS+T10G45

Part No MAX2206EBS+T10G45
Manufacturer Maxim Integrated
Catalog RF Detectors
Description IC RF POWER DETECTOR UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 800MHz to 2GHz
RF Type Cellular, GSM, EDGE
Input Range -25dB to 15dB
Accuracy ±0.3dB
Supply Voltage - Operating 2.7 V to 5 V
Operating Supply Current 3.5mA
Case / Package 4-UCSP (2x2)
Win Source Part Number 207345-MAX2206EBS+T10G45
Ultra Librarian 3D Model Ultra Librarian MAX2206EBS+T10G45 CAD Model

Description

Maxim Integrated's MAX2206EBS+T10G45: High-Performance RF Detector

The MAX2206EBS+T10G45 is a state-of-the-art RF detector from Maxim Integrated, designed to deliver precise and reliable performance for a wide range of applications. This advanced component is ideal for power measurement and control in RF and IF systems, making it a perfect fit for wireless and communication technology. Its robust design and high functionality make it an essential part of any RF signal chain where accurate detection and measurement are critical.

Key Features

  • Wide Frequency Range: The device operates over a broad frequency range, making it versatile for multiple RF applications.
  • High Dynamic Range: It offers an exceptional dynamic range, ensuring accurate detection across various signal strengths.
  • Temperature Stability: The MAX2206EBS+T10G45 is designed to maintain consistent performance over a wide temperature range, ensuring reliability in varying environmental conditions.
  • Low Power Consumption: Maxim Integrated has engineered this RF detector for efficiency, with low power consumption that enhances battery life in portable applications.

Applications

The MAX2206EBS+T10G45 is suitable for a variety of applications, including:

  • Wireless base stations
  • RF power amplifier control loops
  • Transmitter power measurement
  • IF signal processing

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX2206EBS+T10G45 is no exception. It is manufactured using advanced techniques to ensure high reliability and performance consistency. The device is available in a compact, surface-mount package, making it easy to integrate into various circuit designs.

Technical Specifications

The MAX2206EBS+T10G45 boasts technical specifications that cater to demanding requirements:

  • Operating temperature range: Specified for optimal performance
  • Package type: Surface-mount for easy integration
  • Lead-free and RoHS compliant: Adheres to environmental standards

In summary, the MAX2206EBS+T10G45 from Maxim Integrated is a top-tier RF detector that offers unparalleled performance for professionals in the field of wireless communications and signal processing. Its wide frequency range, high dynamic range, and temperature stability make it a reliable choice for your RF detection needs.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR, SCHOTTKY DIODE BIASED
Need more? Email Us
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
MACOM Technology Solutions
DETECTOR,CONNECTORIZED,TUNNEL,
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4715 $68.8290
13+ $9.4133 $122.3729
19+ $9.1187 $173.2553
27+ $8.8242 $238.2534
34+ $8.5308 $290.0472
46+ $7.6484 $351.8264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess