EN
  • EN
  • DE

MAX221EEAE+T

Part No MAX221EEAE+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Single Transmitter/Receiver RS-232 16-Pin SSOP T/R / IC TXRX RS-232 5V 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.209", 5.30mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 785679-MAX221EEAE+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX221
Introduction Date August 01, 1999
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX221EEAE+T CAD Model

Description

The MAX221EEAE+T is a state-of-the-art RS-232 transceiver module designed and manufactured by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This transceiver is specifically engineered to meet the needs of applications requiring high-speed data communication and robust performance in challenging environments.

Key Features

  • Integrated Protection: The MAX221EEAE+T comes with built-in electrostatic discharge (ESD) protection, safeguarding the device against static electricity and other transient voltage spikes, which makes it highly reliable for industrial applications.
  • High Data Rate: Capable of achieving data rates up to 1Mbps, this device ensures swift and efficient data transmission, making it suitable for high-speed serial communication.
  • Low Power Consumption: Designed with power-saving in mind, the MAX221EEAE+T operates with a low supply current, which is ideal for battery-powered and portable devices.
  • Duplex Configuration: The device supports full-duplex communication, allowing simultaneous transmission and reception of data, which enhances the efficiency of communication protocols.
  • Wide Voltage Range: It operates over a wide range of supply voltages from 3.0V to 5.5V, providing flexibility in various system designs.

Applications

The MAX221EEAE+T is versatile and can be utilized in a variety of applications, including:

  • Point-of-Sale (POS) Systems
  • Data Communication Equipment
  • Industrial Control Systems
  • Networking Equipment
  • Battery-Powered Devices

Package and Availability

The device is offered in a 16-pin SSOP (Shrink Small Outline Package) which provides a compact footprint while allowing for easier integration into system designs. The “+T” suffix indicates that the product is supplied in tape and reel packaging, which is suitable for automated assembly processes, enhancing manufacturing efficiency.

Conclusion

Maxim Integrated's MAX221EEAE+T RS-232 transceiver represents a blend of performance, reliability, and versatility. With its advanced features and robust design, it is an excellent choice for designers looking to incorporate reliable serial communication into their electronic systems. Maxim Integrated continues to provide cutting-edge solutions that address the evolving needs of the electronics industry.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess