EN
  • EN
  • DE

MAX221EUE

Part No MAX221EUE
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 16TSSOP / +5V, 1uA, Single RS-232 Transceiver with AutoShutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Part Number Series MAX221
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812683-MAX221EUE
Ultra Librarian 3D Model Ultra Librarian MAX221EUE CAD Model

Description

Maxim Integrated MAX221EUE Serial Interface IC

The MAX221EUE from Maxim Integrated is a versatile and robust serial interface integrated circuit, designed to facilitate reliable communication in industrial and commercial applications. This IC is part of Maxim's renowned family of transceivers, which are engineered to provide high-quality, high-speed data transmission with minimal power consumption.

This particular model, the MAX221EUE, comes in a compact TSSOP-16 package, making it an excellent choice for space-constrained applications. It operates over a wide supply voltage range of 4.5V to 5.5V, ensuring compatibility with a variety of microcontrollers and digital systems. The MAX221EUE's low-power consumption makes it suitable for battery-powered devices, enhancing its use in portable equipment.

The MAX221EUE is a dual driver/receiver that includes two drivers and two receivers, supporting full-duplex communication. This means it can transmit and receive data simultaneously, a critical feature for high-speed data exchange. The IC is compliant with the EIA/TIA-232-F standards, which is the commonly used RS-232 protocol for serial communication. This standardization guarantees that the MAX221EUE can easily interface with other RS-232 compliant devices, providing a seamless integration into existing systems.

One of the standout features of the MAX221EUE is its electrostatic discharge (ESD) protection. It can withstand ESD events up to ±15kV, making it highly resistant to the kind of electrical shocks that can occur during handling or operation. This level of protection is essential for maintaining the longevity and reliability of the IC in environments where ESD events are common.

In addition to its robust physical attributes, the MAX221EUE also boasts a slew-rate-limited driver, which reduces electromagnetic interference (EMI) and ensures clean signal transmission. This feature is particularly important in densely packed electronic environments where EMI can cause data corruption.

Overall, the MAX221EUE from Maxim Integrated is a high-quality, reliable, and efficient solution for serial communication needs. Its combination of full-duplex capability, ESD protection, and low EMI makes it an ideal choice for a wide range of applications, from industrial control systems to consumer electronics.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess