EN
  • EN
  • DE

MAX2232EEE-T

Part No MAX2232EEE-T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC RF AMP ISM 800MHZ-1GHZ 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Frequency 800MHz ~ 1GHz
Gain 23.9dB
RF Type ISM
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 20.3mA ~ 25mA
Test Frequency 915MHz
Mounting Type Surface Mount
Package / Case 16-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 16-QSOP-EP
Base Product Number MAX223
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 925264-MAX2232EEE-T
Ultra Librarian 3D Model Ultra Librarian MAX2232EEE-T CAD Model

Description

Maxim Integrated MAX2232EEE-T Power Amplifier

The MAX2232EEE-T from Maxim Integrated is a high-performance, low-voltage, power amplifier designed to deliver robust performance for various wireless applications. With its compact size and efficient operation, this power amplifier is an ideal choice for portable battery-powered devices where space and power consumption are critical considerations.

Operating within the 900MHz frequency range, the MAX2232EEE-T is optimized for use in ISM (Industrial, Scientific, and Medical) band applications, GSM, and other similar RF systems. The device is characterized by its excellent linearity and high gain, which ensures clear signal amplification with minimal distortion, making it perfect for maintaining signal integrity in communication systems.

The MAX2232EEE-T is housed in a space-saving 16-pin QSOP package, which allows for a minimal footprint on printed circuit boards. This makes the device particularly suitable for integration into compact modules and end-products. The amplifier operates over a wide 2.7V to 5.5V supply voltage range, providing designers with flexibility in various power environments and the ability to optimize the power consumption for battery longevity.

One of the key features of the MAX2232EEE-T is its power control function. This function enables dynamic adjustment of the output power, allowing the amplifier to adapt to different operating conditions and conserve power when high output is not necessary. Additionally, the device boasts an integrated power detector, providing real-time feedback on the output power level, which is essential for maintaining optimal performance and ensuring compliance with regulatory standards.

In terms of thermal management, the MAX2232EEE-T is engineered to maintain stability and performance even under varying temperature conditions, which is critical for reliability in fluctuating environments. The device also includes built-in safety features such as over-temperature protection, ensuring long-term durability and safe operation.

Overall, the Maxim Integrated MAX2232EEE-T power amplifier is a versatile and reliable component that offers a blend of performance, efficiency, and compact form factor, making it an excellent choice for designers looking to enhance their wireless communication systems.

You May Also Be Interested in

Renesas Electronics America
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Lowest to $12.4215
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750
NXP / Nexperia
BGU8821
Need more? Email Us
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $8.7313
Broadcom Limited
IC RF AMP VSAT 20GHZ-45GHZ MOD / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $547.3685
Nisshinbo Micro Devices Inc.
IC RF AMP GNSS 6ESON / RF Amplifier IC GNSS 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.61GHz 6-ESON (1.6x1.6)
Lowest to $1.7205
Analog Devices Inc.
IC RF AMP 2GHZ-28GHZ 16CLCC / RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Lowest to $498.4963
Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4056 $61.6784
32+ $3.6148 $115.6736
50+ $3.5019 $175.0950
69+ $3.3889 $233.8341
89+ $3.2760 $291.5640
118+ $2.9371 $346.5778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess