EN
  • EN
  • DE

MAX2291EBA-T

Part No MAX2291EBA-T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 209769-MAX2291EBA-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2291EBA-T CAD Model

Description

The MAX2291EBA-T is a high-performance, silicon RF power transistor designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This component is specifically engineered to deliver efficient, reliable performance in high-frequency power amplification applications.

Key Features

  • Frequency Range: The MAX2291EBA-T operates at a frequency range that is ideal for RF power amplifiers, ensuring compatibility with a variety of communication systems.
  • High Output Power: This transistor is capable of delivering high output power, making it suitable for applications that require significant signal amplification.
  • Efficiency: Maxim Integrated has designed the MAX2291EBA-T with power efficiency in mind, reducing heat generation and power loss during operation.
  • Integrated ESD Protection: The device includes built-in electrostatic discharge (ESD) protection, safeguarding it against unexpected voltage spikes and increasing its durability and reliability.
  • Compact Size: The transistor comes in a compact package, allowing for space-saving designs in electronic devices.

Applications

The MAX2291EBA-T is well-suited for a variety of applications where RF power amplification is required. Some of the key applications include:

  • Mobile and wireless communication systems
  • Base station transmitters
  • RFID readers and tags
  • Wireless infrastructure equipment
  • Microwave point-to-point links
  • General RF power amplification tasks

Product Specifications

The MAX2291EBA-T boasts a robust set of specifications that make it a versatile choice for designers and engineers:

  • Package: The device is available in a TSSOP-8 (Thin Shrink Small Outline Package) that offers a balance between thermal performance and space-saving footprint.
  • Operating Temperature Range: It is designed to operate over a wide temperature range, ensuring stable performance under varying environmental conditions.
  • Lead-Free and RoHS Compliant: Maxim Integrated's commitment to environmental responsibility is evident in the lead-free and RoHS-compliant design of the MAX2291EBA-T.

In summary, the MAX2291EBA-T from Maxim Integrated is a powerful and efficient RF power transistor that is perfect for a wide array of high-frequency amplification needs. Its combination of performance, efficiency, and compact form factor make it an excellent choice for today's demanding electronic applications.

You May Also Be Interested in

ESMT
Need more? Email Us
ESMT
Lowest to $2.9349
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
EliteMT
Lowest to $2.1853
EliteMT
Need more? Email Us
STMicroelectronics
Need more? Email Us
ESMT
Lowest to $0.9506
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
Lowest to $1.2913

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess