EN
  • EN
  • DE

W25Q16BVSIG

Part No W25Q16BVSIG
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409622-W25Q16BVSIG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25Q16BVSIG CAD Model

Description

The Winbond W25Q16BVSIG is a 16M-bit Serial Flash memory, designed for a wide range of applications requiring non-volatile storage. It combines high performance, reliability, and low power consumption in a compact package.

Applications:

  • Embedded Systems: Storage of firmware, boot code, and configuration data in embedded systems and microcontrollers.
  • Networking Equipment: Used in routers, switches, and modems for storing operating system images, network configurations, and bootloaders.
  • Consumer Electronics: Found in devices like TVs, set-top boxes, DVD players, and gaming consoles for storing firmware, user settings, and media content.
  • Industrial Control Systems: Employed in industrial automation equipment for storing program code, calibration data, and system logs.
  • Medical Devices: Used in medical instruments for storing software, patient data, and device configurations.

Features:

  • 16M-bit (2M-byte) Memory: Provides ample storage capacity for code, data, and multimedia content.
  • Serial Peripheral Interface (SPI): Supports standard, dual, and quad SPI modes for high-speed data transfer.
  • High-Speed Clock Frequency: Operates at a clock frequency of up to 104 MHz, enabling fast read and write operations.
  • Wide Operating Voltage Range: Operates from 2.7V to 3.6V, making it compatible with a variety of systems.
  • Low Power Consumption: Features low power consumption in active and standby modes, extending battery life in portable devices.
  • Security Features: Includes block protection and password protection to safeguard stored data.
  • Small Package Size: Available in compact packages, such as SOIC and WSON, for space-constrained applications.
  • High Reliability: Offers high endurance with 100,000 program/erase cycles and data retention of 20 years.

Benefits:

  • Large Storage Capacity: Provides ample space for storing significant amounts of code and data.
  • Fast Data Transfer: SPI interface with dual and quad modes enables quick data access.
  • Easy Integration: SPI interface simplifies integration with microcontrollers and other host devices.
  • Data Protection: Security features protect sensitive information from unauthorized access.
  • Power Efficiency: Low power consumption extends battery life in portable devices.
  • Compact Design: Small package size saves board space and allows for use in compact devices.
  • Cost-Effective: Offers a competitive storage solution for embedded systems and consumer electronics.

Additional Details:

The W25Q16BVSIG supports various SPI modes, including standard SPI, Dual SPI, and Quad SPI, enabling flexible data transfer rates. It features Software and Hardware Write Protection, as well as individual block locking for enhanced security. The device also supports Serial Flash Discoverable Parameters (SFDP) for easy identification and configuration. It has a uniform block erase size of 4KB.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,552 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess