EN
  • EN
  • DE

NTMFS4846N

Part No NTMFS4846N
Manufacturer ON Semiconductor
Description Power MOSFET 30 V, 100 A, Single N-Channel, SO-8 FL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232564-NTMFS4846N
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTMFS4846N CAD Model

Description

The NTMFS4846N is a high-performance Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This robust and durable MOSFET is designed to meet the demanding requirements of modern electronic applications, providing efficient power management and switching capabilities.

Key Features

  • Low On-Resistance: The NTMFS4846N features an ultra-low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in your circuit designs.
  • High Continuous Drain Current: With a high continuous drain current (ID), this MOSFET can handle significant power levels, making it suitable for high-power applications.
  • High-Temperature Performance: Built to withstand high operating temperatures, the NTMFS4846N maintains performance reliability even under thermal stress.
  • Fast Switching Speed: The device's fast switching speed ensures minimal energy loss during power conversion processes, which is critical for high-frequency applications.
  • Single N-Channel: As a single N-channel MOSFET, it offers simplicity in design and ease of integration into various circuit topologies.

Applications

The NTMFS4846N is versatile and can be used across a broad range of applications. Its high efficiency and power handling capabilities make it ideal for:

  • DC/DC converters
  • Power supply units
  • Motor drives
  • Battery management systems
  • Computing and server applications
  • Telecommunication equipment

Technical Specifications

  • Package: 5x6mm Flat-Lead
  • Voltage Rating: 30V
  • RDS(on): 3.1mΩ (typical) at VGS = 10V
  • ID: 80A
  • Operating Temperature Range: -55°C to 150°C

With its advanced features and robust design, the NTMFS4846N from ON Semiconductor is an excellent choice for engineers and designers looking to enhance power efficiency and reliability in their next-generation electronic devices.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9790 $59.6850
36+ $3.2652 $117.5472
55+ $3.1635 $173.9925
76+ $3.0608 $232.6208
98+ $2.9591 $289.9918
131+ $2.6530 $347.5430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess