EN
  • EN
  • DE

MAX2309ETI+T

Part No MAX2309ETI+T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description RF IC IF VGA, I/Q Demodulator CDMA, W-CDMA, WLL 70MHz ~ 300MHz VGA with >110dB Gain Control 28-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Misc ICs and Modules
Manufacturer Maxim Integrated
Packaging Reel(TR)
Function IF VGA, I/Q Demodulator
Frequency 70MHz ~ 300MHz
RF Type CDMA, W-CDMA, WLL
Secondary Attributes VGA with >110dB Gain Control
Package 28-WFQFN Exposed Pad
Manufacturer Device Package 28-TQFN (5x5)
Win Source Part Number 136359-MAX2309ETI+T
Ultra Librarian 3D Model Ultra Librarian MAX2309ETI+T CAD Model

Description

The MAX2309ETI+T is a high-performance, low-power, direct-conversion receiver IC designed by Maxim Integrated. This sophisticated component is specifically engineered for use in wireless communication applications that operate within the 800MHz to 1000MHz frequency bands, making it an ideal choice for systems that require reliable RF-to-baseband conversion.

With its advanced design, the MAX2309ETI+T offers exceptional dynamic range and sensitivity, which allows for enhanced signal reception even in challenging environments. The device integrates a low-noise amplifier (LNA), a downconversion mixer, a voltage-controlled oscillator (VCO), a synthesizer, and a baseband filter, all within a compact 28-pin thin QFN package. This level of integration not only simplifies the design process but also helps reduce the overall footprint of the end product, saving valuable board space.

The MAX2309ETI+T boasts a number of key features that make it a standout choice for designers. These include a programmable baseband filter that can be tailored to meet specific system requirements, an integrated fractional-N synthesizer for precise frequency generation, and a high linearity mixer that ensures low distortion of received signals. Additionally, the device offers a flexible interface that can be easily connected to most baseband processors, making it a versatile solution for a wide range of applications.

Energy efficiency is another critical aspect of the MAX2309ETI+T. With its low operating current and the ability to enter a low-power shutdown mode, this receiver IC helps to extend the battery life of portable devices. This feature is particularly important for mobile phones, wireless modems, and other handheld wireless products where power conservation is paramount.

In summary, the MAX2309ETI+T from Maxim Integrated is a robust, highly integrated RF receiver IC that delivers outstanding performance for mobile and wireless applications. Its combination of low power consumption, high integration, and exceptional RF characteristics makes it an excellent choice for designers seeking to enhance the wireless capabilities of their next-generation devices.

You May Also Be Interested in

MACOM Technology Solutions
DRIVER,ALGAAS,2 CH,+5V/50MA,-50V
Need more? Email Us
MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
MMIC PHASE SHIFTER
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8494 $68.5482
7+ $18.7480 $131.2360
10+ $18.1624 $181.6240
14+ $17.5768 $246.0752
17+ $16.9912 $288.8504
23+ $15.2333 $350.3659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess