EN
  • EN
  • DE

MAX2354ETI

Part No MAX2354ETI
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description QUADRUPLE-MODE MIXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Series MAX2354
Package Bulk
Product Status Active
Function LNA/Mixer
Frequency 869MHz ~ 1.99GHz
RF Type Cellular, GPS, GSM, TDMA
Secondary Attributes 0.9dB LNA Noise Figure
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Standard Package 92 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 630016-MAX2354ETI
Ultra Librarian 3D Model Ultra Librarian MAX2354ETI CAD Model

Description

The MAX2354ETI from Maxim Integrated is a state-of-the-art RF transceiver designed for the high demands of modern wireless communication systems. This integrated circuit is particularly well-suited for applications in the 400MHz to 2.5GHz frequency range, making it a versatile choice for a wide array of RF solutions including but not limited to cellular, PCS, GSM, and EDGE systems.

Key Features

  • Frequency Range: The device operates over a broad frequency spectrum from 400MHz to 2.5GHz, providing flexibility for various communication standards.
  • High Integration: The MAX2354ETI integrates several functions into a single chip, including a low-noise amplifier, a mixer, a voltage-controlled oscillator, and a synthesizer, reducing the need for external components and simplifying design.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-powered devices, helping to extend the operational life of portable equipment.
  • Small Footprint: Housed in a compact 28-pin TQFN package, the MAX2354ETI saves valuable board space, which is crucial for today's miniaturized electronic devices.

Applications

The MAX2354ETI is engineered to meet the rigorous requirements of various applications, including:

  • Wireless Handsets
  • Data Cards
  • General RF Transceiver Modules
  • Wireless Local Loop Systems
  • Telemetry Systems

Technical Specifications

With impressive technical specifications, the MAX2354ETI delivers high performance and reliability:

  • Supply Voltage Range: 2.7V to 5.5V
  • Integrated Fractional-N Synthesizer
  • Programmable Baseband Filters
  • High Linearity and Low Noise Figure

Maxim Integrated's commitment to quality ensures that the MAX2354ETI is manufactured to the highest standards, offering designers a robust and dependable component for their RF applications. With its combination of integration, performance, and efficiency, the MAX2354ETI stands out as a superior choice for next-generation wireless solutions.

You May Also Be Interested in

MACOM Technology Solutions
TRIPLEXER FILTER MOCA
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess