EN
  • EN
  • DE

MAX2365ETM+

Part No MAX2365ETM+
Manufacturer Maxim Integrated
Catalog RF Transmitters
Description RF Transmitter 900MHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Transmitters
Manufacturer Maxim Integrated
Packaging Tube
Frequency 900MHz
Applications Wireless LAN
Power - Output 9dBm
Current - Transmitting 90mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 2.7V ~ 3.3V
Operating Temperature Range -40°C ~ 85°C
Package 48-WFQFN Exposed Pad
Win Source Part Number 002973-MAX2365ETM+
Ultra Librarian 3D Model Ultra Librarian MAX2365ETM+ CAD Model

Description

The MAX2365ETM+ is a highly integrated, advanced RF transceiver designed by Maxim Integrated, a company renowned for its innovative and high-performance semiconductor products. This transceiver is specifically tailored for the demanding requirements of wireless communication systems operating in the 400MHz to 2.5GHz frequency range.

Key Features

  • Frequency Range: The device supports a broad frequency range making it versatile for various applications including but not limited to ISM bands, 3G, and 4G cellular systems.
  • Integration: It combines a receiver, transmitter, VCO, frequency synthesizer, and filter components in a compact 48-pin LQFP (ETM) package, reducing the external component count and saving valuable board space.
  • High Performance: The MAX2365ETM+ offers excellent receiver sensitivity and robust transmitter output power, ensuring reliable communication over long distances and in challenging environments.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with high efficiency, minimizing power consumption and extending battery life in portable devices.
  • Programmable: The device includes a programmable baseband filter, which allows customization for specific bandwidth requirements, enhancing its adaptability to different communication standards.

Applications

Due to its flexible design, the MAX2365ETM+ is suitable for a wide range of applications, including:

  • Wireless Local Loop (WLL) systems
  • Wireless Personal Digital Assistants (PDAs)
  • General wireless data communications
  • Private Mobile Radios (PMR)
  • Telemetry and Remote Control systems

Technical Specifications

Parameter Value
Package Type 48-Pin LQFP
Supply Voltage 2.7V to 3.3V
Operating Temperature -40°C to +85°C

Overall, the MAX2365ETM+ from Maxim Integrated represents a powerful solution for designers looking to implement robust wireless communication capabilities with minimal design complexity and enhanced performance.

You May Also Be Interested in

Maxim Integrated
RF Transmitter ASK/OOK 2.5V/3.3V Automotive 24-Pin TQFN EP / IC TX 315MHZ/390MHZ ASK 24-TQFN
Need more? Email Us
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Need more? Email Us
Infineon Technologies
Lowest to $14.9607
Melexis Technologies NV
IC XMITTER 868/915MHZ FSK 8SOIC
Need more? Email Us
Infineon Technologies
IC TX ASK/FSK 434MHZ 10-TSSOP / RF Transmitter ASK/FSK 3.3V 10-Pin TSSOP T/R
Lowest to $1.5451
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $1.1265
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Lowest to $3.2282
Silicon Labs
IC TX FSK UNI 868/915MHZ 16TSSOP
Lowest to $5.5365
Microchip Technology
RF Transmitter ASK/OOK 5V 8-Pin SOIC N / IC ASK TRANSMITTER UHF 8SOIC
Lowest to $1.7059

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess