EN
  • EN
  • DE

MAX2373EGC+B1E

Part No MAX2373EGC+B1E
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMP GPS 850MHZ-940MHZ 12QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Maxim Integrated
Series MAX2373
Package Bulk
Product Status Active
Frequency 850MHz ~ 940MHz
P1dB 19.5dBm
Gain 17dB
Noise Figure 1.8dB
RF Type General Purpose
Voltage - Supply 2.65V ~ 3.3V
Current - Supply 3.5mA
Test Frequency 850MHz ~ 940MHz
Mounting Type Surface Mount
Package / Case 12-VFQFN Exposed Pad
Supplier Device Package 12-QFN (3x3)
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 209913-MAX2373EGC+B1E
Ultra Librarian 3D Model Ultra Librarian MAX2373EGC+B1E CAD Model

Description

Maxim Integrated MAX2373EGC+B1E RF Receiver

The MAX2373EGC+B1E is a highly integrated, low-power RF receiver developed by Maxim Integrated, designed to operate in the 400MHz to 1500MHz frequency range. This RF receiver is an ideal solution for a wide range of wireless communication applications, such as remote keyless entry systems, garage door openers, and various types of wireless sensor networks.

One of the standout features of the MAX2373EGC+B1E is its exceptional sensitivity and selectivity, which allow it to perform reliably in noisy RF environments. The receiver's low noise figure and high linearity contribute to its ability to detect weak signals without being overwhelmed by nearby strong signals or interference.

The MAX2373EGC+B1E receiver boasts an integrated frequency synthesizer and VCO, which simplifies the design process by reducing the number of external components required. This integration not only saves board space but also helps in reducing the overall cost and complexity of the system design. The device also includes an on-chip low-noise amplifier (LNA), mixer, IF filter, and demodulator, further consolidating the RF front-end into a single compact package.

With its flexible interface options, the MAX2373EGC+B1E can easily be integrated into a variety of microcontroller-based systems. It supports both analog and digital output modes, enabling it to interface with different types of data processing units. The digital output mode includes a convenient RSSI (Received Signal Strength Indicator) output, which can be used for signal quality assessment or antenna alignment applications.

Power efficiency is a critical consideration in wireless applications, and the MAX2373EGC+B1E addresses this need with its low current consumption. It operates over a wide supply voltage range, making it suitable for battery-powered devices where energy conservation is paramount.

Overall, the MAX2373EGC+B1E from Maxim Integrated is a versatile and efficient RF receiver that offers a balance of performance, integration, and ease of use, making it a top choice for designers looking to create robust wireless communication systems with minimal design overhead.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9360 $64.6800
11+ $10.6145 $116.7595
17+ $10.2830 $174.8110
24+ $9.9503 $238.8072
31+ $9.6188 $298.1828
41+ $8.6244 $353.6004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess