EN
  • EN
  • DE

MAX2388EGC+T

Part No MAX2388EGC+T
Manufacturer Maxim Integrated
Catalog RF Mixers
Description RF Mixer IC W-CDMA  2.11GHz ~ 2.17GHz 12-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Mixers
Manufacturer Maxim Integrated
Packaging Reel(TR)
RF Type W-CDMA
Frequency 2.11GHz ~ 2.17GHz
Number of Mixers 1
Gain 17dB
Noise Figure 2.2dB
Current - Supply 11.7mA
Operating Supply Voltage 2.7 V ~ 3.3 V
Package 12-VFQFN Exposed Pad
Manufacturer Device Package 12-QFN (3x3)
Win Source Part Number 002987-MAX2388EGC+T
Ultra Librarian 3D Model Ultra Librarian MAX2388EGC+T CAD Model

Description

The MAX2388EGC+T is a high-performance, low-power RF receiver designed by Maxim Integrated, aimed at facilitating robust wireless communication in a variety of applications. This versatile component is particularly suitable for the demanding requirements of mobile and fixed wireless data, as well as broadband wireless access systems.

Key Features

  • Frequency Range: The device operates in a broad frequency range, making it adaptable for multiple RF bands and communication standards.
  • Integration: It integrates an RF front-end with a flexible intermediate frequency (IF) architecture, which simplifies design and reduces external component count.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX2388EGC+T conserves energy, which is crucial for battery-operated devices.
  • High Sensitivity: The receiver is engineered to maintain high sensitivity, ensuring reliable reception even in environments with weak signal conditions.
  • Selectivity: Excellent selectivity characteristics enable the device to perform well in the presence of adjacent channel interference, which is common in densely populated RF spectrums.

Applications

With its robust feature set, the MAX2388EGC+T is well-suited for a wide range of applications, including:

  • Wireless local loop (WLL) systems
  • Wireless personal digital assistants (PDAs)
  • General RF system applications
  • Wireless infrastructure equipment
  • Point-to-point and point-to-multipoint radio systems

Package and Quality

The MAX2388EGC+T is offered in a compact package, which is ideal for space-constrained applications. Maxim Integrated ensures high-quality manufacturing standards, providing reliable and consistent performance for your RF solutions.

Additional Information

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit Maxim Integrated's official website or contact their support team. The MAX2388EGC+T is available for order, with options for tape and reel packaging to facilitate automated assembly processes.

You May Also Be Interested in

MACOM Technology Solutions
MIXER,DB,RF
Need more? Email Us
MACOM Technology Solutions
MIXER 8-43 GHZ DIE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER.LARGE OPEN CARRIER
Need more? Email Us
M74
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4419 $58.5123
41+ $2.8240 $115.7840
64+ $2.7362 $175.1168
88+ $2.6473 $232.9624
113+ $2.5595 $289.2235
151+ $2.2950 $346.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,600 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess