EN
  • EN
  • DE

MAX238ENG

Part No MAX238ENG
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description +5V-Powered, Multichannel RS-232 Drivers/Receivers | IC TXRX 3/5 RS232 FULL 24DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/4
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Family Part Number MAX238
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212713-MAX238ENG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX238ENG CAD Model

Description

MAX238ENG: High-Performance RS-232 Serial Interface IC

The MAX238ENG from Maxim Integrated is a quintessential component for applications requiring high-speed RS-232 communication interfaces. This integrated circuit is designed to fulfill the needs of both high-performance and space-constrained applications, providing reliable serial communication with minimal external components required.

Featuring a robust architecture, the MAX238ENG implements the industry-standard RS-232 protocol, ensuring compatibility with a wide array of serial devices. The chip is capable of data rates up to 120kbps, making it suitable for a variety of data-intensive tasks such as modem communications, point-of-sale systems, and industrial control equipment.

Key Features:

  • Integrated Charge Pump Circuitry: The device includes onboard charge pump circuitry, which allows the IC to generate the necessary RS-232 voltage levels (+/- 10V) from a single 5V power supply, simplifying power management and board layout.
  • Low-Power Shutdown: It features a low-power shutdown mode that reduces power consumption when the interface is not in use, making it ideal for battery-powered and energy-saving applications.
  • Electrostatic Discharge (ESD) Protection: The MAX238ENG is designed with built-in ESD protection, guarding the interface against electrostatic discharges, which enhances the durability and longevity of the product.
  • Multiple Drivers and Receivers: This IC includes multiple drivers and receivers, allowing it to interface with up to four RS-232 connections simultaneously.

Additionally, the MAX238ENG is packaged in a 24-pin DIP (Dual In-line Package), which is known for its ease of handling and soldering onto printed circuit boards (PCBs). This makes it an excellent choice for prototyping as well as for mass production.

Engineers and designers choose the MAX238ENG for its reliability, ease of integration, and because it upholds Maxim Integrated's reputation for high-quality communication components. Whether you're developing a new serial application or upgrading an existing system, the MAX238ENG provides a straightforward and efficient solution for RS-232 data transmission.

For detailed technical specifications, application notes, and support documentation, please refer to the official Maxim Integrated website or contact their customer support for assistance.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess