ON Semiconductor 74ACT14MTC: Hex Schmitt Trigger Inverter
The 74ACT14MTC from ON Semiconductor is a high-performance, six-channel Schmitt Trigger inverter integrated circuit designed for use in a wide variety of applications that require signal conditioning with hysteresis. This device is part of the AC/ACT family, which is known for its high-speed operation while maintaining CMOS low power dissipation.
Each inverter in the 74ACT14MTC features a Schmitt Trigger input, which enables it to be used for transforming slowly changing input signals into sharply defined jitter-free output signals, making it ideal for applications that are susceptible to noise or require squaring up of slow input rise and fall times.
Key Features:
- Logic Type: Hex Schmitt Trigger Inverter
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature: -40°C to +85°C
- Package / Case: TSSOP-14
- High Noise Immunity: Characteristic of Schmitt Trigger devices
- High-Speed Operation: tPD 8 ns (typ) at VCC 5V
The device is housed in a TSSOP-14 (Thin Shrink Small Outline Package) which is suitable for space-constrained applications. The 74ACT14MTC can be used in various digital applications including waveform shaping, signal conditioning, and in systems that require a high degree of noise immunity.
ON Semiconductor's 74ACT14MTC is also characterized by its compatibility with TTL levels, ensuring that it can be used in mixed-technology environments. The chip is guaranteed to have high output drive while maintaining low static power consumption, balancing performance with efficiency.
For engineers and designers looking for a reliable and robust solution to manage signal integrity, the 74ACT14MTC presents a versatile and practical component. Its ability to operate over a broad voltage range and temperature spectrum makes it an excellent choice for industrial, automotive, and consumer electronics applications.
In summary, the ON Semiconductor 74ACT14MTC is a highly functional, reliable, and efficient solution for any design requiring a hex Schmitt Trigger inverter. Its high-speed operation, combined with low power consumption and noise immunity, makes it a valuable component in any digital logic circuit.