EN
  • EN
  • DE

MAX2392ETI

Part No MAX2392ETI
Manufacturer Maxim Integrated
Catalog RF Receivers
Description W-CDMA ZERO-IF RECEIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Frequency 2.01GHz ~ 2.025GHz
Data Rate (Max) 12.2kbps
Modulation or Protocol TD-SCDMA, W-CDMA, W-TDD
Applications Cellular, WCDMA
Current - Receiving 11.5mA ~ 34mA
Data Interface SPI
Features Multiple Channels, Analog and Digital Data
Voltage - Supply 2.7V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Standard Package 49 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 702633-MAX2392ETI
Ultra Librarian 3D Model Ultra Librarian MAX2392ETI CAD Model

Description

The MAX2392ETI is a sophisticated RF receiver component designed and manufactured by Maxim Integrated, a company renowned for its high-performance analog and mixed-signal engineering solutions. This receiver is particularly tailored for the demands of the wireless communications market, providing a robust and efficient solution for a variety of applications.

Key Features

  • High Integration: The MAX2392ETI integrates an RF mixer, IF amplifiers, and a demodulator in a single chip, which simplifies design and saves space on the PCB.
  • Low Power Consumption: Designed for mobile and battery-powered applications, it offers low power consumption without sacrificing performance, making it ideal for portable devices.
  • Wide Frequency Range: It supports a broad range of frequencies, making it versatile for different types of wireless communication systems.
  • High Sensitivity: With excellent sensitivity, the receiver ensures reliable performance even in environments with weak signal conditions.
  • On-Chip Filtering: The device includes on-chip filtering which helps in reducing external component count and also minimizes the interference from adjacent channels and other RF sources.

Applications

The MAX2392ETI is ideal for a wide array of applications, including but not limited to:

  • Wireless Local Loop (WLL) systems
  • Wireless Personal Digital Assistants (PDAs)
  • Global Positioning System (GPS) receivers
  • Wireless handsets
  • ISM band receivers

Technical Specifications

The device comes in a compact 28-pin TQFN package and operates over a temperature range of -40°C to +85°C, ensuring reliability across various environmental conditions. Its technical specifications make it a flexible solution for designers looking to implement high-quality RF functionality in their products.

Conclusion

In summary, the MAX2392ETI from Maxim Integrated is a highly integrated, low-power RF receiver that offers superior performance for a range of wireless applications. Its combination of integration, performance, and efficiency makes it an excellent choice for designers looking to optimize their RF communication systems.

You May Also Be Interested in

Microchip Technology
RF RECEIVER ASK/FSK 433MHZ 48QFN
Need more? Email Us
U-blox
GNSS LCC RX MOD, ROM, CRYSTAL
Lowest to $25.6432
Microchip Technology
RF RCVR UHF/ASK/FSK 433MHZ 24QFN
Lowest to $47.5828
NXP / Nexperia
IC DGTL CHIP AUTO RADIO 100HTQFP
Need more? Email Us
Skyworks Solutions Inc.
RF RCVR FM 76MHZ-108MHZ 16QFN / - RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 16-QFN (2.5x2.5)
Lowest to $4.3592
STMicroelectronics
ADD INFOTAINMENT / Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz PCB, Surface Mount 64-VFQFPN (9x9)
Lowest to $4.2000
Lantronix, Inc.
RF RCVR GPS 1.575GHZ MODULE
Lowest to $9.3844
Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
U-blox
RF RCVR GNSS/GPS 1.575GHZ 43LGA
Lowest to $37.0710

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6810 $60.7670
17+ $7.1229 $121.0893
26+ $6.9000 $179.4000
35+ $6.6771 $233.6985
45+ $6.4553 $290.4885
60+ $5.7877 $347.2620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess