EN
  • EN
  • DE

MAX24001

Part No MAX24001
Manufacturer Maxim Integrated
Description 2.5GBPS TX BURST-MODE LASER TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212719-MAX24001
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX24001 CAD Model

Description

The MAX24001 from Maxim Integrated is a state-of-the-art optical module transceiver IC designed to deliver high performance and reliability for a wide range of data communication and telecommunication applications. This compact, integrated circuit is an ideal solution for systems that require high-speed data transmission over optical fiber.

Key Features

  • High Data Rate: The MAX24001 supports data rates up to 11.3Gbps, making it suitable for 10 Gigabit Ethernet, 10G Fibre Channel, and other high-speed communication protocols.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with minimal power dissipation, which is crucial for reducing operational costs and thermal challenges in dense networking equipment.
  • Integrated Clock and Data Recovery (CDR): The on-chip CDR circuits enable the MAX24001 to clean up and stabilize the incoming data stream, ensuring high signal integrity and reducing bit error rates.
  • Small Form Factor: Its compact size allows for integration into various small form factor pluggable (SFP) and 10 Gigabit small form factor pluggable (XFP) optical modules.
  • Wide Operating Temperature Range: The device is designed to perform consistently over a broad temperature range, making it suitable for industrial and outdoor applications.

Applications

  • Data Center Interconnects
  • High-Speed Servers and Routers
  • Optical Transport Networks
  • Metro and Long-Haul Networks
  • Enterprise Networking Equipment

The MAX24001 transceiver IC is engineered to meet the rigorous demands of modern optical networks. With its robust feature set, it provides designers with a flexible and efficient component that simplifies design, reduces time to market, and enhances system performance. Whether it's for upgrading existing infrastructure or deploying new systems, the MAX24001 is a reliable choice for ensuring fast, uninterrupted data flow across the network.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess