EN
  • EN
  • DE

TPS78601DCQ

Part No TPS78601DCQ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description ULTRALOW-NOISE, HIGH PSRR, FAST RF 1.5 A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1.5A SOT223-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Adjustable
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.2V
Maximum Output Voltage 5.5V
Maximum Dropout Voltage 0.47V at 1.5A
Output Current 1.5A
Current - Quiescent (Iq) 385μA
PSRR 59dB ~ 32dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-223-6
Supplier Device Package SOT-223-6
Family Part Number TPS78601
Manufacturer Pack Quantity 78
MSL Level 2 (1 Year)
Win Source Part Number 1273564-TPS78601DCQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS78601DCQ CAD Model

Description

Product Overview: TPS78601DCQ from Texas Instruments

The TPS78601DCQ is a highly efficient, low-dropout (LDO) linear voltage regulator designed by Texas Instruments, tailored to meet the stringent power management requirements of modern electronic devices. This regulator offers a significant advantage in applications where voltage precision and power efficiency are critical.

Key Features

  • Output Voltage Range: The TPS78601DCQ provides a wide range of adjustable output voltages from 1.25V to 5.5V, enabling it to support various circuits and applications.
  • High Output Current: It is capable of delivering up to 1.5A of continuous output current, making it suitable for powering a diverse array of components from microprocessors to peripheral devices.
  • Low Dropout Voltage: The device maintains a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, which is crucial for battery-powered applications.
  • Stable with Low ESR Capacitors: The TPS78601DCQ is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than tantalum or aluminum electrolytic capacitors. This stability contributes to a more reliable and compact power supply design.
  • Fast Transient Response: The regulator's quick transient response helps maintain a steady output voltage despite rapid changes in load, preserving the performance of sensitive electronic components.
  • Overcurrent and Overtemperature Protection: Built-in protection features safeguard the device and the downstream circuitry from damage due to excessive current or elevated temperatures.

Applications

The versatile nature of the TPS78601DCQ makes it an ideal choice for a variety of applications, including:

  • Portable electronics
  • Wireless communication devices
  • Power supply for DSPs, FPGAs, and microcontrollers
  • Post-regulation for switching power supplies

Package and Quality

The TPS78601DCQ comes in a compact, surface-mountable 5-pin TO-252 (DPAK) package, which is designed to optimize board space in densely packed PCB layouts. Texas Instruments' commitment to quality ensures that this LDO regulator meets the highest industry standards for performance and reliability.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2792 $50.1424
47+ $2.1350 $100.3450
73+ $2.0629 $150.5917
105+ $1.9186 $201.4530
136+ $1.8465 $251.1240
170+ $1.7744 $301.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess