EN
  • EN
  • DE

MAX24025IMP

Part No MAX24025IMP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702644-MAX24025IMP
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX24025IMP CAD Model

Description

The MAX24025IMP from Maxim Integrated is a state-of-the-art, high-performance, integrated circuit designed for precision signal conditioning. This compact, yet powerful, device is ideal for a wide range of applications, including industrial automation, medical equipment, and telecommunications systems, where accuracy and reliability are paramount.

Key Features

  • High Precision: The MAX24025IMP delivers exceptional accuracy and stability, making it suitable for critical signal processing tasks.
  • Low Power Consumption: Designed with power efficiency in mind, this IC ensures minimal power draw, which is crucial for battery-operated and energy-sensitive applications.
  • Wide Operating Temperature Range: With the ability to operate over a broad temperature spectrum, the MAX24025IMP is versatile for use in various environmental conditions.
  • Compact Package: The small footprint of the MAX24025IMP makes it an excellent choice for space-constrained applications.
  • Integrated Protection: The device includes built-in protection features such as overvoltage, undervoltage, and thermal shutdown, safeguarding the IC against adverse conditions.

Applications

The versatility of the MAX24025IMP allows it to be integrated into a multitude of electronic systems. Its precise signal handling capabilities are especially beneficial in:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control Systems
  • Medical Monitoring Devices
  • Communication Infrastructure

Technical Specifications

  • Supply Voltage: Specified over a range that accommodates various system requirements.
  • Output Type: Configurable output to interface with various digital systems.
  • Package Type: The IMP suffix indicates a specific package type, optimized for integration into a wide array of designs.

With its robust design, comprehensive feature set, and Maxim Integrated's reputation for high-quality components, the MAX24025IMP is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $3.2490
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2962 $63.8886
6+ $17.4739 $104.8434
9+ $16.9278 $152.3502
13+ $16.3817 $212.9621
16+ $15.8357 $253.3712
22+ $14.1975 $312.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess