Product Overview: DSPIC33FJ64MC802-I/SO
The DSPIC33FJ64MC802-I/SO is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer the best of both worlds: the processing power of a DSP and the functionality of a microcontroller. This integration makes it an ideal choice for applications that require complex algorithms and control processes, such as motor control, power supplies, and advanced sensing. The DSPIC33FJ64MC802-I/SO comes in a compact 28-pin SOIC package, providing a space-efficient solution for embedded designs.
Key Features:
- Processing Core: The device is built around a modified Harvard architecture that includes an up to 40 MIPS (Million Instructions Per Second) 16-bit dsPIC core, ensuring fast and efficient signal processing capabilities.
- Memory: It boasts 64KB of flash memory and 8KB of SRAM, which provides ample space for software applications and data buffering.
- Digital I/O: The DSC features 21 I/O pins that are highly versatile, supporting various peripheral functions.
- Advanced Peripherals: It is equipped with advanced control peripherals including PWMs, timers, and input capture, making it perfect for precision control tasks.
- Communication Interfaces: The DSPIC33FJ64MC802-I/SO supports multiple communication protocols like I2C, SPI, and UARTs, facilitating easy data exchange and connectivity with other devices.
- Analog Features: The DSC also comes with a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, allowing it to handle complex analog signals with ease.
- Operating Voltage: It operates over a wide voltage range of 3.0V to 3.6V, providing flexibility in power supply design.
- Temperature Range: The industrial temperature range from -40°C to +85°C ensures reliable operation under extreme conditions.
Applications:
The DSPIC33FJ64MC802-I/SO is a versatile component that can be used in a variety of applications. It is particularly suited for:
- Advanced motor control systems
- Power conversion and management
- Audio and speech processing
- Sensing and instrumentation
- Automotive and aeronautical systems
With its robust architecture, extensive memory, and rich set of peripherals, the DSPIC33FJ64MC802-I/SO from Microchip Technology is a powerful solution for designers looking to incorporate advanced digital signal processing capabilities into their embedded systems.