EN
  • EN
  • DE

M95128-WMN6TPPSB

Part No M95128-WMN6TPPSB
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0651+
Reference case SOP8
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 739712-M95128-WMN6TPPSB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M95128-WMN6TPPSB CAD Model

Description

The M95128-WMN6TPPSB is a high-performance 128-Kbit serial SPI bus EEPROM from the renowned manufacturer STMicroelectronics. This robust memory component is specifically designed to add flexible, non-volatile data storage to a wide array of electronic applications, ranging from industrial automation systems to consumer electronics.

Key Features

  • Memory Size: 128 Kbits of EEPROM memory, which is organized as 16,384 x 8 bits, providing ample space for firmware storage, configuration settings, or small data logging requirements.
  • Interface: A fast Serial Peripheral Interface (SPI) bus with clock frequencies up to 10 MHz ensures rapid data access and supports the SPI Mode 0 and Mode 3.
  • Supply Voltage: Versatile power supply voltage compatibility ranging from 2.5V to 5.5V, making it suitable for various logic level requirements and ensuring easy integration into different system designs.
  • Write Cycle Times: Fast write cycle times of 5 ms for the entire memory array, which enhances performance for applications requiring frequent data updates.
  • Data Retention: Guarantees data retention for a period of up to 100 years, ensuring the reliability and longevity of the data stored.
  • Endurance: High cycling endurance with 1 million write cycles at each memory location, providing robustness for write-intensive applications.

Additional Benefits

The M95128-WMN6TPPSB is designed with security and reliability in mind. It includes a hardware write protection mechanism to prevent inadvertent data alteration during power-up or power-down sequences. Additionally, the device supports a 64-bit serial number for enhanced device identification, which is particularly useful in networked devices.

This EEPROM is provided in an 8-pin, narrow SOIC package, which is ideal for space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures stable operation under varying environmental conditions, making it an excellent choice for demanding applications.

With its combination of high-density storage, fast data access, and robust design, the M95128-WMN6TPPSB from STMicroelectronics is a reliable choice for designers seeking a high-quality EEPROM solution.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess