EN
  • EN
  • DE

MAX24028EMP+T

Part No MAX24028EMP+T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1075211-MAX24028EMP+T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX24028EMP+T CAD Model

Description

The MAX24028EMP+T from Maxim Integrated is a cutting-edge, low-power, single-channel, reed relay driver that is designed to provide a highly efficient and reliable solution for driving reed relays in a wide range of applications. This component is well-suited for automated test equipment, instrumentation, telecommunications, and other systems that require precise control of reed relays.

With its compact size, the MAX24028EMP+T is available in a 6-pin µDFN package, making it an ideal choice for space-constrained applications. The device operates over a wide supply voltage range of 2.7V to 5.5V, ensuring compatibility with various system voltages and providing design flexibility.

One of the key features of the MAX24028EMP+T is its built-in diode for inductive kickback protection, which safeguards the device and the rest of the circuit from potential damage caused by the high-voltage spikes that can occur when the reed relay coil is de-energized. This integrated protection eliminates the need for external components, thus reducing the overall bill of materials and simplifying the circuit design.

The device boasts a low power consumption, with a quiescent current of typically 100nA, making it suitable for battery-powered and energy-sensitive applications. The MAX24028EMP+T also features a fast turn-on time and a high-current drive capability, ensuring quick and reliable operation of the reed relay.

For ease of use, the MAX24028EMP+T includes an internal voltage clamp that allows direct interfacing with logic signals, providing a seamless connection to microcontrollers or other logic devices without the need for level shifting.

Maxim Integrated's commitment to quality ensures that the MAX24028EMP+T meets strict standards for performance and reliability. Whether you're developing a new design or upgrading an existing system, the MAX24028EMP+T is an excellent choice for driving reed relays with precision and efficiency.

Key Features:

  • Single-channel reed relay driver
  • Supply voltage range: 2.7V to 5.5V
  • Integrated flyback diode for inductive kickback protection
  • Low quiescent current: 100nA (typical)
  • Fast turn-on time
  • High-current drive capability
  • Internal voltage clamp for direct logic interfacing
  • Compact 6-pin µDFN package

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 530 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess