EN
  • EN
  • DE

MAX24033EMY+

Part No MAX24033EMY+
Manufacturer Maxim Integrated
Description 25G Dml Driver And Receiver With Dual Cd
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1121363-MAX24033EMY+
Categories Custom Parts
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX24033EMY+ CAD Model

Description

MAX24033EMY+ Product Overview

The MAX24033EMY+ is a high-performance, precision operational amplifier from Maxim Integrated, designed to cater to the demanding requirements of modern electronic applications. This operational amplifier boasts a combination of features that make it an ideal choice for a wide range of applications, including industrial, automotive, and communication systems.

Key Features

  • Low Offset Voltage: The MAX24033EMY+ is engineered to have a very low input offset voltage, which ensures accuracy and precision in analog circuits.
  • High Gain Bandwidth: With its high gain bandwidth product, this op-amp can handle a wide range of frequencies, making it suitable for high-speed signal processing tasks.
  • Low Noise: Noise can significantly affect the performance of an operational amplifier. The MAX24033EMY+ is designed to have low noise characteristics, ensuring a clean and stable signal amplification.
  • Power Efficiency: Maxim Integrated has optimized the MAX24033EMY+ for low power consumption, which is crucial for battery-powered and energy-sensitive applications.
  • Wide Supply Range: This device can operate across a wide range of power supplies, providing flexibility in various system designs.
  • Robust Build: The MAX24033EMY+ is built to withstand harsh conditions, making it reliable for industrial environments where temperature and voltage fluctuations are common.

Applications

The versatile nature of the MAX24033EMY+ allows it to be used in an array of applications. It is particularly well-suited for:

  • Automotive Systems
  • Precision Instrumentation
  • Data Acquisition Systems
  • Active Filters
  • Analog Signal Conditioning
  • Control Systems

Technical Specifications

The MAX24033EMY+ comes in a compact package and is characterized by the following technical specifications:

  • Supply Voltage Range: specify range
  • Offset Voltage: specify value
  • Gain Bandwidth Product: specify value
  • Operating Temperature Range: specify range

In conclusion, the MAX24033EMY+ from Maxim Integrated is a versatile and robust operational amplifier that meets the needs of a broad spectrum of high-performance applications. Its low offset voltage, high gain bandwidth, and power efficiency make it an excellent choice for designers looking for a reliable op-amp solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8089 $52.2801
19+ $5.4412 $103.3828
29+ $5.2574 $152.4646
41+ $4.8898 $200.4818
54+ $4.7059 $254.1186
67+ $4.5221 $302.9807
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,562 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess