EN
  • EN
  • DE

SIR172DP

Part No SIR172DP
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel 30-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249984-SIR172DP
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian SIR172DP CAD Model

Description

The SIR172DP is a P-Channel Power MOSFET manufactured by Vishay. This device is designed for synchronous rectification, DC-DC conversion, and other power management applications where efficiency and reliability are paramount.

Applications:

  • Synchronous Rectification: Used in synchronous rectification circuits to improve efficiency in power supplies.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and power conversion.
  • Battery Management Systems (BMS): Integrated into BMS for battery charging and discharging control.
  • Load Switching: Utilized for efficient load switching in various electronic circuits.
  • Power Management Systems: Used in power management systems for efficient power distribution and control.

Features:

  • P-Channel MOSFET: Offers ease of use and simplified drive circuitry.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat dissipation for enhanced efficiency.
  • High Drain Current (ID): Capable of handling significant current levels for high-power applications.
  • Logic Level Compatible: Simplifies interfacing with microcontrollers and digital logic circuits.
  • Avalanche Rated: Provides robust protection against voltage transients and inductive kickback.
  • Halogen-Free and RoHS Compliant: Environmentally friendly and compliant with industry standards.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power loss, resulting in higher efficiency in power conversion circuits.
  • Enhanced Thermal Performance: Reduced heat dissipation improves thermal performance and extends component lifespan.
  • Simplified Design: Logic level compatibility simplifies interfacing with control circuitry.
  • Increased Reliability: Avalanche rating provides robust protection against voltage spikes and transients.
  • Environmentally Friendly: Halogen-free and RoHS compliant, minimizing environmental impact.

The SIR172DP is typically packaged in a surface-mount package, making it suitable for automated assembly and compact designs. Its low on-resistance and high current capabilities make it an excellent choice for high-efficiency power management applications. The logic level compatibility simplifies interfacing, while the avalanche rating provides added reliability. This MOSFET is designed for use in a variety of industrial, commercial, and consumer electronics where efficiency and reliability are critical requirements. Its compliance with environmental standards also makes it a preferred choice for environmentally conscious designs.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess