EN
  • EN
  • DE

MAX2411AEEI-T

Part No MAX2411AEEI-T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC UP/DOWNCONVERTER 28-QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Up/Downconverter, LNA, PA Driver
Frequency 1.9GHz
RF Type DCS1800/PCS1900, DECT, ISM, PHS/PACS, PWT1900
Secondary Attributes 3.2dB Combined Receiver Noise Figure
Case / Package 28-QSOP
Win Source Part Number 073462-MAX2411AEEI-T
Ultra Librarian 3D Model Ultra Librarian MAX2411AEEI-T CAD Model

Description

The MAX2411AEEI-T from Maxim Integrated is a high-performance, low-power, single-chip mixer offering exceptional RF frequency conversion flexibility. This integrated circuit (IC) is designed for demanding applications in wireless communication systems, such as mobile phones, wireless local loop, and other radio transceivers that require a reliable and efficient frequency mixer component.

The MAX2411AEEI-T operates over a wide frequency range, making it suitable for various frequency bands and modulation schemes. It is characterized by its low noise figure and high linearity, which ensures that the signal integrity is maintained during the conversion process. The device's high dynamic range allows it to handle strong signal levels without distortion, making it an ideal choice for environments with high interference.

This IC is available in a compact 16-pin QSOP package, which saves valuable board space in space-constrained applications. Its surface-mount package is designed for automated assembly processes, increasing manufacturing efficiency and reducing overall production costs.

Key features of the MAX2411AEEI-T include:

  • Low noise figure for improved receiver sensitivity
  • High linearity to maintain signal fidelity
  • Wide operating frequency range to accommodate various applications
  • Low power consumption to extend battery life in portable devices
  • Single-chip design for reduced component count and simplified design

Maxim Integrated's commitment to quality ensures that the MAX2411AEEI-T meets rigorous industry standards for performance and reliability. The device is also supported by Maxim's comprehensive technical resources, including datasheets, application notes, and design support, to facilitate its integration into your next project.

Whether you are developing a new wireless communication device or upgrading an existing system, the MAX2411AEEI-T offers a versatile and efficient solution for your RF mixing needs.

You May Also Be Interested in

MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us
MACOM Technology Solutions
DIODE
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
MMIC PHASE SHIFTER
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER SURFACE MOUNT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess