EN
  • EN
  • DE

MAX2440EAI

Part No MAX2440EAI
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 900MHZ IMAGE-REJECT RECEIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Receiver
Number of Drivers/Receivers 0/1
Voltage - Supply 2.7V ~ 4.8V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Standard Package 55 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 630048-MAX2440EAI
Ultra Librarian 3D Model Ultra Librarian MAX2440EAI CAD Model

Description

The MAX2440EAI from Maxim Integrated is a state-of-the-art, high-performance, intermediate-frequency (IF) voltage-controlled oscillator (VCO) designed for demanding RF applications. This compact and efficient component is housed in a 28-pin SSOP (Shrink Small Outline Package) and is engineered to deliver a stable and precise oscillation frequency required for modern communication systems.

Key Features

  • Frequency Range: The MAX2440EAI offers a broad frequency range, making it suitable for a variety of wireless applications including those in the ISM (Industrial, Scientific, and Medical) bands.
  • Low Phase Noise: With its low phase noise performance, the MAX2440EAI ensures high-quality signal integrity, which is crucial for maintaining communication clarity and reducing error rates in data transmission.
  • Integrated PLL: The inclusion of a Phase-Locked Loop (PLL) simplifies design complexity and enhances frequency stability, which is vital for maintaining consistent performance in RF systems.
  • Supply Voltage: Operating from a single +2.7V to +5.5V supply voltage, the device is versatile and can be easily integrated into various circuit designs without the need for complex power management.
  • Power Saving Mode: The MAX2440EAI features a power-saving mode that significantly reduces current consumption when the device is not in active use, thereby extending battery life in portable applications.

Applications

The MAX2440EAI is ideal for use in a wide range of applications, including but not limited to:

  • Wireless Local Loop (WLL) Systems
  • Wireless LANs
  • PCS Base Stations
  • ISM Band Transceivers
  • Other RF Communication Systems

Conclusion

The MAX2440EAI from Maxim Integrated is a versatile and reliable IF VCO that provides designers with a high-performance solution for a variety of RF applications. Its integration of a PLL, low phase noise, and power-saving features make it an excellent choice for systems where performance and efficiency are critical. With its robust design and flexibility, the MAX2440EAI is poised to meet the demands of the next generation of wireless communication technologies.

You May Also Be Interested in

Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4347 $59.4776
19+ $6.1007 $115.9133
30+ $5.9101 $177.3030
41+ $5.7196 $234.5036
53+ $5.5290 $293.0370
70+ $4.9573 $347.0110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess