EN
  • EN
  • DE

MAX249CQH

Part No MAX249CQH
Manufacturer Maxim Integrated
Description +5V-Powered, Multichannel RS-232 Drivers/Receivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212744-MAX249CQH
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX249CQH CAD Model

Description

The MAX249CQH from Maxim Integrated is a state-of-the-art interface integrated circuit that offers a high-performance solution for communication and data transfer in industrial, telecommunications, and networking applications. This robust IC is designed to provide reliable operation in challenging environments and is particularly well-suited for applications requiring high data rates and long-distance communication.

Key Features

  • Integrated Line Driver/Receiver: The MAX249CQH includes both line driver and receiver functions, which means it can transmit and receive data across long distances without the need for additional components.
  • High Data Rates: Capable of supporting data rates up to 10Mbps, this IC is ideal for high-speed data transfer requirements.
  • Wide Supply Voltage Range: Operating with a supply voltage range from 4.5V to 5.5V, the MAX249CQH is versatile and can be integrated into a variety of system designs.
  • Low Power Consumption: Designed with power efficiency in mind, it minimizes power consumption, making it suitable for power-sensitive applications.
  • Electrostatic Discharge (ESD) Protection: The device features built-in ESD protection, ensuring robustness and reliability in the face of static discharges.
  • Multiple Package Options: Available in a variety of packages to fit different design requirements and space constraints.

Applications

The MAX249CQH is versatile and can be used in a range of applications, including:

  • Industrial control systems
  • PLC (Programmable Logic Controllers)
  • Data acquisition systems
  • Telecommunication infrastructure
  • Network equipment and servers

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX249CQH is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity, even in the most demanding conditions.

Technical Support and Resources

Maxim Integrated provides comprehensive technical support and resources for the MAX249CQH, including datasheets, application notes, and design tools, to help engineers streamline the design process and bring their products to market faster.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7741 $60.9669
21+ $5.5590 $116.7390
33+ $5.3846 $177.6918
45+ $5.2114 $234.5130
58+ $5.0381 $292.2098
77+ $4.5161 $347.7397
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess