EN
  • EN
  • DE

MAX2507ELM-W

Part No MAX2507ELM-W
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702673-MAX2507ELM-W
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2507ELM-W CAD Model

Description

The MAX2507ELM-W by Maxim Integrated is a state-of-the-art, low-power, integrated IF transceiver designed for use in wireless communication applications. This versatile component is particularly well-suited for the demanding requirements of 2.5G and 3G wireless handsets and data cards, providing a robust solution for IF processing in WCDMA, CDMA2000, and GSM systems.

Key Features

  • High Integration: The device integrates several critical functions, such as an IF VCO, fractional-N synthesizer, IF VGA, I/Q demodulator, and a baseband filter, reducing the need for external components and simplifying design.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX2507ELM-W operates with minimal power consumption, making it ideal for battery-powered devices where longevity is key.
  • Adjustable Baseband Filter: The integrated baseband filter is programmable, allowing for flexibility in bandwidth selection to match specific application requirements.
  • High Dynamic Range: The device offers a high dynamic range, ensuring reliable performance even in environments with varying signal strengths.
  • Compact Package: Enclosed in a compact package, the MAX2507ELM-W saves valuable board space, which is crucial for modern, sleek device designs.

Applications

  • WCDMA Handsets and Data Cards
  • CDMA2000 Devices
  • GSM/GPRS/EDGE Wireless Solutions
  • Wireless Local Loop Terminals
  • General IF Processing in Wireless Systems

The MAX2507ELM-W is a testament to Maxim Integrated's commitment to providing innovative, high-performance integrated circuits that address the evolving needs of the wireless communications market. With its combination of integration, efficiency, and performance, the MAX2507ELM-W stands out as a superior choice for designers looking to enhance their wireless products.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess