EN
  • EN
  • DE

MAX2608EUT+T

Part No MAX2608EUT+T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC IF VCO W/DIFF-OUT SOT23-6 / RF IC VCO Cellular, GPS, ISM 300MHz ~ 500MHz Differential Output SOT-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Function VCO
Frequency 300MHz ~ 500MHz
RF Type Cellular, GPS, ISM
Secondary Attributes Differential Output
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-6
Base Product Number MAX2608
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 482934-MAX2608EUT+T
Ultra Librarian 3D Model Ultra Librarian MAX2608EUT+T CAD Model

Description

Maxim Integrated MAX2608EUT+T VCO (Voltage-Controlled Oscillator)

The MAX2608EUT+T from Maxim Integrated is a high-performance, low-voltage silicon monolithic voltage-controlled oscillator designed for use in portable RF transceivers and base stations. This compact VCO is part of Maxim's extensive range of RF integrated circuits, known for their reliability and performance.

Encased in a tiny SOT23-6 package, the MAX2608EUT+T is optimized for a minimal footprint on circuit boards, making it an ideal choice for space-constrained applications. Despite its small size, this VCO offers a wide frequency range of 45MHz to 650MHz, which can be adjusted via an external tuning voltage, making it versatile for various communication protocols and systems.

The device operates from a single +2.7V to +5.5V supply voltage, providing designers with flexibility in power supply design. Additionally, the MAX2608EUT+T boasts a low-phase noise performance, which is critical for maintaining signal integrity in communication systems. This ensures that the transmitted and received signals are of high quality, with minimal distortion and interference.

One of the key features of the MAX2608EUT+T is its integrated varactor and feedback capacitors. This integration simplifies the design process by reducing the number of external components required, thus saving space and cost. Furthermore, the device is designed to have excellent temperature stability, ensuring consistent performance across a wide range of operating conditions.

The MAX2608EUT+T also includes an internal buffer amplifier, which provides isolation between the oscillator and the load. This feature helps to maintain a stable oscillation frequency regardless of load variations, which is essential in maintaining the integrity of the communication signal.

In summary, the Maxim Integrated MAX2608EUT+T is a versatile, high-performance VCO that provides a compact solution for RF applications requiring a wide tuning range, low-phase noise, and stable operation. Its ease of integration and robust performance make it a popular choice among engineers designing modern communication equipment.

You May Also Be Interested in

Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5723 $52.5784
19+ $5.3927 $102.4613
29+ $5.2241 $151.4989
40+ $5.0556 $202.2240
52+ $4.8871 $254.1292
69+ $4.3815 $302.3235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess