EN
  • EN
  • DE

MAX2611EUS+T

Part No MAX2611EUS+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMP LOW NOISE SOT143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 0Hz to 1.1GHz
Gain 18.3dB
RF Type GPS, ISM, PCS, Set Top Box, WLAN, WLL
Supply Voltage - Operating 5V
Operating Supply Current 16mA
Case / Package SOT-143-4
Win Source Part Number 021372-MAX2611EUS+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2611EUS+T CAD Model

Description

Maxim Integrated's MAX2611EUS+T Low-Noise Amplifier

The MAX2611EUS+T from Maxim Integrated is a high-performance low-noise amplifier (LNA) designed to deliver superior signal amplification with minimal added noise. This device is an ideal choice for applications that require a clean amplification of weak signals, particularly in the RF and microwave communication sectors. With its compact and efficient design, the MAX2611EUS+T is engineered to meet the stringent demands of modern wireless systems, offering a perfect blend of low noise figure and high gain.

Key Features:

  • Frequency Range: The MAX2611EUS+T operates over a broad frequency range, making it versatile for various applications, including but not limited to, satellite communications, cellular base stations, and wireless LANs.
  • Low Noise Figure: It boasts an impressive low noise figure, which is critical for maintaining the integrity of the received signal and improving the overall signal-to-noise ratio (SNR).
  • High Gain: This LNA provides a high gain level, which is essential for boosting weak signals without significant distortion, ensuring reliable communication even in challenging environments.
  • Power Efficiency: Maxim Integrated's focus on power efficiency is evident in the MAX2611EUS+T, as it operates with a low supply current, reducing the overall power consumption of the system it is integrated into.
  • Small Form Factor: The device comes in a compact, surface-mount package, allowing for easy integration into space-constrained designs without compromising performance.

Applications:

The MAX2611EUS+T is suitable for a wide range of applications. Its ability to provide high-quality signal amplification makes it an excellent choice for:

  • GPS and GNSS receivers
  • ISM band applications
  • Wireless infrastructure
  • Remote keyless entry systems
  • RFID and other radio communication systems

Maxim Integrated's MAX2611EUS+T LNA exemplifies the company's commitment to delivering high-performance, reliable components that push the boundaries of communication technology. Whether you're developing cutting-edge wireless solutions or enhancing existing communication infrastructure, the MAX2611EUS+T is designed to meet your needs with precision and efficiency.

You May Also Be Interested in

NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
Analog Devices Inc.
IC AMP LTE 600MHZ-1.4GHZ 24SMT / RF Amplifier IC LTE, WiMax 600MHz ~ 1.4GHz 24-QFN (4x4)
Lowest to $34.9254
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us
NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us
Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us
RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0382 $51.9100
120+ $0.8518 $102.2160
185+ $0.8252 $152.6620
255+ $0.7986 $203.6430
325+ $0.7720 $250.9000
435+ $0.6921 $301.0635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess