EN
  • EN
  • DE

MAX262

Part No MAX262
Manufacturer Maxim Integrated
Description Microprocessor Programmable Universal Active Filters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212764-MAX262
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX262 CAD Model

Description

Introducing the MAX262: High-Performance BiCMOS Programmable Universal Active Filter

The MAX262 from Maxim Integrated stands out as an innovative solution in the realm of signal processing, offering unparalleled versatility and performance. This high-performance, BiCMOS programmable universal active filter is designed to cater to a wide array of applications, from precision filtering to complex signal conditioning tasks in communication systems, data acquisition, and instrumentation.

Key Features

  • Programmable Frequency Range: The MAX262 allows for precise frequency programming, ensuring that it can adapt to various filtering needs without the need for external components. This feature significantly simplifies design and reduces the need for multiple filter designs.
  • Low Distortion: With its low harmonic distortion, the MAX262 ensures that the integrity of the signal is maintained, making it ideal for audio applications and other sensitive signal processing tasks.
  • High Linearity: The device's high linearity ensures minimal signal degradation, which is crucial for maintaining the quality of the processed signals.
  • Easy Programmability: Users can program the filter's frequency response through digital inputs, making it highly flexible and user-friendly for various applications.

Applications

The versatility of the MAX262 allows it to be used in a multitude of applications, including:

  • Telecommunications for signal conditioning and noise reduction
  • Professional and consumer audio systems for equalization and sound shaping
  • Instrumentation and control systems for data signal filtering
  • Anti-aliasing filters for data acquisition systems

Design Advantages

The MAX262 offers significant advantages for designers looking for a reliable and flexible filtering solution. Its programmable nature means that a single device can replace multiple fixed-frequency filters, reducing inventory and simplifying the design process. Additionally, its high performance ensures that signals are processed with minimal distortion and high fidelity, making it an excellent choice for high-quality audio and precision applications.

With the MAX262, Maxim Integrated continues to push the boundaries of what's possible in signal processing technology, providing designers with a powerful tool to create sophisticated, high-performance filtering solutions in their products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess