EN
  • EN
  • DE

MAX2624EUA

Part No MAX2624EUA
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description Monolithic Voltage-Controlled Oscillators | IC VCO OSCILLATOR UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Function VCO
Frequency 947MHz ~ 998MHz
RF Type ISM
Secondary Attributes On-Chip 50Ohm Output Match
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1212766-MAX2624EUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian MAX2624EUA CAD Model

Description

Maxim Integrated MAX2624EUA: High-Performance Voltage-Controlled Oscillator (VCO)

The MAX2624EUA is a compact, high-performance Voltage-Controlled Oscillator designed by Maxim Integrated, catering to the demanding requirements of wireless communication systems. This integrated circuit is specifically engineered to provide a stable, high-frequency output that can be adjusted through an applied control voltage.

Key Features:

  • Frequency Range: The device operates over a wide frequency range of 650MHz to 1050MHz, making it versatile for various applications such as base stations, wireless LANs, cable modems, and other RF systems.
  • Low Phase Noise: With its low phase noise performance, the MAX2624EUA ensures a clean signal output that is essential for high-quality communication links and signal integrity.
  • Integrated Varactor Diode: The inclusion of an integrated varactor diode simplifies the design process by reducing the number of external components required for frequency tuning.
  • Single +2.7V to +5.5V Supply: The device operates on a single supply voltage, providing design flexibility and ease of integration into existing systems.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX2624EUA is an ideal solution for battery-powered devices where power conservation is critical.
  • Compact Package: The oscillator comes in an 8-pin µMAX package, making it suitable for space-constrained applications.

Applications:

The MAX2624EUA's robust performance and compact form factor make it an excellent choice for a variety of applications, including:

  • Wireless Communication Systems
  • Base Stations
  • Wireless LANs
  • Cable Modems
  • Portable RF Equipment
  • PLLs (Phase-Locked Loops)

Design and Integration:

Engineers and designers will appreciate the ease of integration offered by the MAX2624EUA. Its minimal external component requirement and flexible power supply options allow for quick and efficient design cycles. The device's consistent performance across the entire voltage and frequency range ensures reliability and repeatability in end-user applications.

The MAX2624EUA from Maxim Integrated represents a blend of performance, efficiency, and convenience, making it a top choice for designers looking to enhance their RF and wireless capabilities.

You May Also Be Interested in

MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
MMIC PHASE SHIFTER
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2265 $61.1325
12+ $10.0321 $120.3852
18+ $9.7186 $174.9348
25+ $9.4051 $235.1275
32+ $9.0916 $290.9312
43+ $8.1511 $350.4973
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess