EN
  • EN
  • DE

MAX2630EUS+T

Part No MAX2630EUS+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description RF Amplifier IC Cellular, VHF, GPS, ISM, PCS, Set Top Box, WLAN, WLL 100MHz ~ 1GHz SOT-143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Amplifiers
Manufacturer Maxim Integrated
Packaging Reel(TR)
Frequency 100MHz ~ 1GHz
P1dB -11dBm
Gain 13.4dB
Noise Figure 3.8dB
RF Type Cellular, VHF, GPS, ISM, PCS, Set Top Box, WLAN, WLL
Operating Supply Voltage 2.7 V ~ 5.5 V
Current - Supply 6.6mA
Test Frequency 900MHz
Package TO-253-4, TO-253AA
Manufacturer Device Package SOT-143-4
Win Source Part Number 102037-MAX2630EUS+T
Ultra Librarian 3D Model Ultra Librarian MAX2630EUS+T CAD Model

Description

Maxim Integrated's MAX2630EUS+T: High-Performance RF Amplifier

The MAX2630EUS+T from Maxim Integrated is a state-of-the-art silicon germanium (SiGe) high-frequency amplifier designed to deliver exceptional performance for a variety of RF applications. This versatile device is well-suited for use in portable and consumer electronics, offering a compact and power-efficient solution for signal amplification needs.

Operating over a wide frequency range, the MAX2630EUS+T is capable of amplifying signals from 10MHz to 1000MHz, making it an ideal choice for applications such as VHF and UHF transceivers, wireless LANs, cable modems, and satellite TV systems. The amplifier's high linearity and low noise figure contribute to its ability to provide clear and reliable signal amplification, which is critical for maintaining the integrity of communication signals.

One of the key features of the MAX2630EUS+T is its low-voltage operation. It can function with a supply voltage as low as 2.7V, which helps in conserving power in battery-operated devices. Additionally, it boasts a high third-order intercept point (IP3), which ensures robust performance even in the presence of strong interfering signals.

The device is offered in a small, 6-pin SOT23 package, which allows for easy integration into space-constrained designs without sacrificing performance. The MAX2630EUS+T also includes an integrated biasing circuit, which simplifies the design process by reducing the number of external components required.

For design flexibility, the MAX2630EUS+T features an externally adjustable bias current, enabling designers to optimize the amplifier's performance for specific applications. Whether the goal is to maximize linearity, minimize current consumption, or achieve a balance between the two, this amplifier provides the necessary control.

In summary, the MAX2630EUS+T from Maxim Integrated is a high-quality RF amplifier that offers a blend of performance, efficiency, and design convenience. With its broad frequency range, low noise figure, and high IP3, it stands out as an excellent choice for designers looking to enhance their RF signal chain with minimal power consumption and footprint.

You May Also Be Interested in

CML Microcircuits
IC AMP GPS 130MHZ-950MHZ 28WQFN
Lowest to $83.5821
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239
Analog Devices Inc.
IC RF AMP GPS 5GHZ-20GHZ DIE
Need more? Email Us
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.7209

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,636 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess