EN
  • EN
  • DE

MAX2630EUS

Part No MAX2630EUS
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMP CELL 800MHZ-1GHZ SOT23-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Frequency 800MHz ~ 1GHz
P1dB -11dBm
Gain 18.4dB
Noise Figure 3.8dB
RF Type Cellular, VHF, GPS, ISM, PCS, Set Top Box, WLAN, WLL
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 6.6mA
Test Frequency 900MHz
Mounting Type Surface Mount
Package / Case TO-253-4, TO-253AA
Supplier Device Package SOT-23-4
Standard Package 187 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 702714-MAX2630EUS
Ultra Librarian 3D Model Ultra Librarian MAX2630EUS CAD Model

Description

The MAX2630EUS from Maxim Integrated is a high-performance FM intermediate frequency (IF) receiver designed for a variety of applications that require low voltage and low power consumption. This compact and efficient component is an ideal solution for portable FM radio and wireless communication devices.

Key Features

  • Low Operating Voltage: The MAX2630EUS operates at a minimal supply voltage of 2.7V, making it suitable for battery-powered devices.
  • Low Current Consumption: With a typical operating current of only 2.5mA, it is an excellent choice for power-sensitive applications.
  • Integrated Oscillator and Mixer: The device includes an on-chip oscillator and mixer, providing a complete solution for FM IF processing.
  • Adjustable Gain: The gain of the MAX2630EUS can be externally adjusted, offering flexibility in signal amplification for optimal performance.
  • High Sensitivity: It is capable of receiving weak signals, which is essential for clear audio reception in FM radios and reliable communication in wireless systems.

Applications

The versatility of the MAX2630EUS makes it suitable for a wide range of applications, including:

  • Portable FM Radio Receivers
  • Wireless Communication Devices
  • Low-Power Telemetry Systems
  • Battery-Operated Electronics

Technical Specifications

Parameter Value
Supply Voltage 2.7V to 5.5V
Operating Current 2.5mA (typ)
Frequency Range 10MHz to 500MHz
Package SOT23-6

Overall, the MAX2630EUS stands out for its low-power operation, flexibility, and ease of integration, making it a top choice for designers and engineers looking to enhance the performance of their FM IF systems.

You May Also Be Interested in

MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess