EN
  • EN
  • DE

MAX3001E

Part No MAX3001E
Manufacturer Maxim Integrated
Description +1.2V to +5.5V, ±15kV ESD-Protected, 0.1UA, 35Mbps, 8-Channel Level Translators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212835-MAX3001E
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Communications & Networking, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX3001E CAD Model

Description

Maxim Integrated's MAX3001E: High-Performance Interface Converter

The MAX3001E, from the acclaimed semiconductor manufacturer Maxim Integrated, is a versatile and efficient interface converter designed to bridge communication between systems that operate at different voltage levels. This innovative product is part of a family of level translators that enable seamless data transfer, making it an essential component for multi-voltage digital system designs.

At the core of the MAX3001E's functionality is its capability to convert logic-level signals between two domains, ranging from 1.2V to 3.6V on one side and 1.65V to 5.5V on the other. This wide voltage range compatibility ensures that the device can be used in a broad array of applications, including but not limited to interfacing low-voltage microprocessors with higher voltage peripherals, or vice versa.

The device boasts a robust design that includes over-voltage protection up to 6V, which safeguards the device from potential damage due to voltage spikes. Additionally, the MAX3001E features a partial power-down mode, allowing one side of the translator to enter a low-power state when not in use, thus conserving energy and extending battery life in portable applications.

For design flexibility, the MAX3001E comes in a compact, surface-mount package, making it an ideal choice for space-constrained environments. Its small footprint does not compromise on performance, as it is capable of high-speed signal translation with minimal propagation delay, ensuring reliable and fast communication for high-speed interfaces.

Integrating the MAX3001E into a system is straightforward, thanks to its bidirectional translation capability and the lack of a requirement for a direction-control signal. This feature simplifies the interface design and reduces the control logic needed, thus speeding up the design process and reducing time to market.

In summary, Maxim Integrated's MAX3001E is a high-performance interface converter that offers reliable voltage level translation with protection features and energy-saving modes. Its versatility and ease of integration make it an excellent choice for designers looking to create efficient, multi-voltage digital systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9873 $59.8476
29+ $4.0922 $118.6738
44+ $3.9640 $174.4160
61+ $3.8369 $234.0509
78+ $3.7087 $289.2786
105+ $3.3252 $349.1460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess