EN
  • EN
  • DE

MAX2641EUT-T

Part No MAX2641EUT-T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description RF Amplifier IC Cellular, GPS, PCS 1.4GHz ~ 2.5GHz SOT-23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Amplifiers
Manufacturer Maxim Integrated
Packaging Reel(TR)
Frequency 1.4GHz ~ 2.5GHz
Gain 13.5dB
Noise Figure 1.5dB
RF Type Cellular, GPS, PCS
Operating Supply Voltage 2.7V ~ 5.5V
Current - Supply 6.4mA
Test Frequency 2.45GHz
Package SOT-23-6
Manufacturer Device Package SOT-23-6
Win Source Part Number 099440-MAX2641EUT-T
Ultra Librarian 3D Model Ultra Librarian MAX2641EUT-T CAD Model

Description

Maxim Integrated MAX2641EUT-T Low-Noise Amplifier

The MAX2641EUT-T from Maxim Integrated is a high-performance, low-noise amplifier (LNA) designed for demanding RF applications. This LNA is optimized for operation in the 400MHz to 2500MHz frequency range, making it an ideal choice for a wide variety of wireless systems including GSM, PCS, DCS, UMTS, and WLAN applications.

One of the key features of the MAX2641EUT-T is its ultra-low noise figure, which is typically just 1.4dB. This ensures that the amplifier adds minimal noise to the signal, preserving signal quality and improving the sensitivity of the overall system. Additionally, the device offers a high gain of 15.5dB, which helps to boost weak signals and extend the range of wireless communications.

The MAX2641EUT-T is designed with advanced SiGe technology, which provides excellent linearity and a high third-order intercept point (IP3) at +2.5dBm. This makes the LNA resilient to strong interfering signals and less prone to distortion, which is particularly important in environments with high signal traffic.

This LNA operates from a single +2.7V to +5.5V supply voltage, making it compatible with a variety of system power rails. Additionally, it features a low current consumption of just 5.5mA, which is beneficial for battery-powered devices where power efficiency is crucial.

The MAX2641EUT-T comes in a compact, 6-pin SOT23 package, which makes it easy to integrate into space-constrained designs. Its small footprint is especially valuable in portable and handheld devices where space is at a premium.

For added flexibility, the MAX2641EUT-T includes an externally adjustable bias current, allowing designers to balance the trade-off between linearity and power consumption based on specific application needs. Moreover, the device is characterized for operation over the -40°C to +85°C extended temperature range, ensuring reliable performance in a variety of environmental conditions.

In summary, the Maxim Integrated MAX2641EUT-T is a versatile, low-noise amplifier that offers exceptional performance for RF systems requiring high gain, low noise, and robust linearity. Its ease of integration and power efficiency make it an excellent choice for designers looking to enhance the performance and range of their wireless applications.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess