EN
  • EN
  • DE

MAX2745ECM+

Part No MAX2745ECM+
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829719-MAX2745ECM+
Ultra Librarian 3D Model Ultra Librarian MAX2745ECM+ CAD Model

Description

The MAX2745ECM+ from Maxim Integrated is a state-of-the-art, single-chip Global Positioning System (GPS) receiver designed with the modern navigator's needs in mind. This high-performance device integrates the complete RF-to-baseband GPS signal processing path on a single chip, offering exceptional sensitivity, accuracy, and time-to-first-fix (TTFF) performance.

Key Features

  • High Integration: The MAX2745ECM+ integrates a complete GPS receiver, including a low-noise amplifier (LNA), mixer, filter, voltage-controlled oscillator (VCO), fractional-N frequency synthesizer, baseband digitizer, and a digital signal processor (DSP) into a single monolithic IC.
  • Low Power Consumption: Designed for battery-powered applications, the device features a power-saving mode, which significantly reduces power consumption and extends battery life.
  • Superior Performance: With its high level of integration and advanced design, the MAX2745ECM+ offers excellent sensitivity and selectivity, which ensures reliable performance even in challenging environments such as urban canyons or dense foliage.
  • Minimal External Components: The need for external components is minimized, simplifying the design and reducing the overall solution footprint and system cost.
  • Programmable: The device includes a programmable baseband filter, which allows for optimization according to specific application requirements.

Applications

  • Portable Navigation Devices (PNDs)
  • Automotive Navigation Systems
  • Marine and Aviation GPS
  • GPS-Enabled Smartphones and Tablets
  • Asset Tracking and Fleet Management

Technical Specifications

The MAX2745ECM+ operates on a single 2.7V to 3.3V supply and is available in a compact 48-pin LCC (Leadless Chip Carrier) package. It supports active and passive antenna configurations and is compatible with a variety of external memory interfaces for storing almanac and ephemeris data. The device also features an I2C interface for programming and data retrieval.

With its robust design and comprehensive feature set, the MAX2745ECM+ is an ideal choice for designers looking to implement a reliable GPS solution with a quick time-to-market advantage.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess