EN
  • EN
  • DE

MAX2828ETN+T

Part No MAX2828ETN+T
Manufacturer Maxim Integrated
Catalog RF Transceiver ICs
Description RF Transceiver 3.3V 56-Pin TQFN EP T/R / IC RF TXRX WIFI 56-WFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type TxRx Only
RF Family/Standard WiFi
Protocol 802.11a
Modulation CCK, DSSS, OFDM
Frequency 5GHz
Data Rate (Max) 54Mbps
Power - Output -4.5dBm
Sensitivity -75dBm
Serial Interfaces SPI
Supply Voltage - Operating 2.7 V to 3.6 V
Current - Receiving 135mA to 210mA
Current - Transmitting 142mA to 157mA
Temperature Range - Operating -40°C to 85°C
Dimension 56-WFQFN Exposed Pad
Win Source Part Number 1067091-MAX2828ETN+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX2828
Introduction Date October 01, 2004
ECCN 5A991.g
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX2828ETN+T CAD Model

Description

Maxim Integrated MAX2828ETN+T: High-Performance Wireless Transceiver

The MAX2828ETN+T from Maxim Integrated is a state-of-the-art wireless transceiver designed for high-efficiency and versatility in the 2.4GHz to 2.5GHz ISM band applications. This advanced component is ideal for a wide range of wireless communication systems, including Wi-Fi, Zigbee, and Bluetooth applications. The MAX2828ETN+T is well-suited for devices requiring reliable and high-speed data transmission, making it a perfect choice for consumer electronics, home automation, industrial control, and telemetry systems.

This transceiver integrates a complete RF front-end including a receiver, transmitter, Voltage-Controlled Oscillator (VCO), frequency synthesizer, and baseband/control interface. It is designed to provide excellent RF performance with low power consumption, which is critical for battery-powered devices. The MAX2828ETN+T operates on a single 2.7V to 3.6V power supply and is available in a compact 56-pin thin QFN package, making it easy to integrate into space-constrained designs.

The receiver section of the MAX2828ETN+T features a low-noise amplifier (LNA), downconversion mixers, and baseband filters, ensuring high sensitivity and selectivity for incoming signals. The transmitter boasts an integrated Power Amplifier (PA), upconversion mixers, and baseband filters, providing a robust and clean signal transmission. The device also includes an automatic gain control (AGC) function, which optimizes the dynamic range and improves performance in fluctuating signal environments.

With its advanced calibration routines, the MAX2828ETN+T simplifies the design process by reducing the need for external adjustments. This transceiver also supports a variety of modulation schemes, including BPSK, QPSK, and QAM, allowing for flexible adaptation to different communication protocols and data rate requirements.

The MAX2828ETN+T is designed with a focus on reliability and durability, ensuring stable operation over a wide temperature range. Maxim Integrated's commitment to quality means that the MAX2828ETN+T is a product you can trust for your high-performance wireless communication needs.

Key Features:

  • 2.4GHz to 2.5GHz ISM Band Operation
  • Single 2.7V to 3.6V Power Supply
  • Low Power Consumption
  • High Sensitivity Receiver
  • Powerful Integrated PA in Transmitter
  • Supports Various Modulation Schemes
  • Automatic Gain Control (AGC)
  • Compact 56-Pin Thin QFN Package

You May Also Be Interested in

Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Qualcomm
2.4GHZ, 5GHZ; 2X2; DUAL-BAND CON
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 48UFQFPN
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
NXP / Nexperia
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess