EN
  • EN
  • DE

MAX2830ETM+T

Part No MAX2830ETM+T
Manufacturer Maxim Integrated
Catalog RF Transceiver ICs
Description IC RF TXRX WIFI 48-WFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type TxRx Only
RF Family/Standard WiFi
Protocol 802.11b/g
Modulation CCK, OFDM, QPSK
Frequency 2.4GHz
Data Rate (Max) 54Mbps
Power - Output 20.3dBm
Sensitivity -75dBm
Serial Interfaces SPI
Supply Voltage - Operating 2.7 V to 3.6 V
Current - Receiving 62mA
Current - Transmitting 82mA to 212mA
Temperature Range - Operating -40°C to 85°C
Dimension 48-WFQFN Exposed Pad
Win Source Part Number 105411-MAX2830ETM+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX2830ETM+T CAD Model

Description

Maxim Integrated MAX2830ETM+T - RF Transceiver for Wireless Applications

The MAX2830ETM+T from Maxim Integrated is a highly integrated single-chip RF transceiver specifically designed for 2.4GHz to 2.5GHz 802.11g/b WLAN applications. This compact and versatile component is an ideal solution for a wide range of wireless communication systems, including home networking, Wi-Fi-enabled consumer electronics, and industrial automation.

This RF transceiver integrates a complete, high-performance RF front-end with a direct conversion receiver architecture, which reduces the bill of materials and simplifies the design process for engineers. It includes a frequency synthesizer, baseband filters, power amplifier, low-noise amplifier, and other critical RF functionalities, all within a single, compact QFN package measuring just 48 pins with a 7mm x 7mm footprint.

The MAX2830ETM+T features an impressive data rate up to 54Mbps, providing robust and high-speed data communication. It also supports both OFDM and CCK modulation schemes, ensuring compatibility with a broad range of wireless standards and devices. Additionally, the device offers an adjustable output power from 8dBm to 18dBm, allowing for fine-tuned control over transmission range and power consumption.

The transceiver's low power consumption is a key advantage for battery-powered devices, making it an excellent choice for portable and handheld applications. Furthermore, the MAX2830ETM+T boasts an integrated power detector and temperature sensor, which contribute to its reliable performance across various operating conditions.

Maxim Integrated has designed the MAX2830ETM+T with ease of use in mind. It requires minimal external components, and its fully calibrated internal VCO and loop filter significantly reduce the need for complex RF design and calibration efforts. The device is also equipped with a SPI-compatible serial interface for easy configuration and control.

Overall, the MAX2830ETM+T transceiver is a testament to Maxim Integrated's commitment to providing innovative, high-quality RF solutions that enable designers to create efficient and high-performing wireless products for the modern world.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Qualcomm
2.4GHZ, 5GHZ; 2X2; DUAL-BAND CON
Need more? Email Us
Broadcom Limited
11AX 2X2 2.4/5/6 GHZ MAC/PHY/RAD
Need more? Email Us
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4410 $66.0870
15+ $7.7466 $116.1990
24+ $7.5052 $180.1248
32+ $7.2626 $232.4032
42+ $7.0212 $294.8904
56+ $6.2948 $352.5088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess