EN
  • EN
  • DE

MAX4945LELA+T

Part No MAX4945LELA+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC CTLR OVP W/FET 5.80V 8-UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Overvoltage Protection Controller
Applications Cell Phones, Digital Cameras, Media Players
Mounting SMD (SMT)
Case / Package 8-uDFN (2x2)
Win Source Part Number 021830-MAX4945LELA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4945LELA+T CAD Model

Description

Maxim Integrated MAX4945LELA+T Overvoltage Protection Controller

The Maxim Integrated MAX4945LELA+T is a sophisticated overvoltage protection (OVP) controller designed to safeguard low-voltage systems against damaging high-voltage transients. This compact and efficient device is ideal for a variety of applications, including portable electronics, automotive attachments, and industrial equipment, where it is crucial to protect sensitive circuitry from voltage spikes that can occur due to sudden disconnections, power surges, or other unexpected events.

Key Features

  • High Accuracy: The MAX4945LELA+T provides precise overvoltage protection with a threshold accuracy of ±2%, ensuring reliable operation and safeguarding against even minor overvoltage incidents.
  • Fast Response Time: With a rapid response time to overvoltage conditions, this controller can react swiftly to prevent damage to the system, minimizing the risk of component failure.
  • Low Quiescent Current: The device features a low quiescent current, making it suitable for battery-powered applications where power efficiency is critical.
  • Adjustable Overvoltage Lockout (OVLO): The OVLO threshold can be set by the user, offering flexibility to tailor the protection to specific system requirements.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various low-voltage applications.
  • Thermal Shutdown: The built-in thermal shutdown feature adds an extra layer of protection, ensuring the device remains within safe operating temperatures.

Applications

The MAX4945LELA+T is versatile and can be used in multiple applications, including:

  • Portable Consumer Electronics
  • Automotive Add-Ons
  • Data Communication Ports
  • Industrial Control Systems

Package and Availability

The device is offered in a small, lead-free, 8-pin µDFN package, making it easy to integrate into space-constrained designs. It is available in tape and reel form, denoted by the '+T' suffix, facilitating automated manufacturing processes.

Overall, the Maxim Integrated MAX4945LELA+T stands out as a reliable and efficient solution for protecting sensitive electronic systems from overvoltage transients, ensuring both performance and longevity.

You May Also Be Interested in

Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,882 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess