EN
  • EN
  • DE

MAX2838ETM+T

Part No MAX2838ETM+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Description 3.3GHz to 3.9GHz Wireless Broadband RF Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 210117-MAX2838ETM+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2838ETM+T CAD Model

Description

The MAX2838ETM+T from Maxim Integrated is a highly integrated, single-chip, RF transceiver specifically designed for 2.3GHz to 2.7GHz wireless broadband systems. This versatile component is an ideal solution for applications such as WiMAX, wireless local loop, and MMDS due to its wide frequency range and robust feature set.

The transceiver integrates a complete RF front-end inclusive of a receiver, transmitter, and a fractional-N synthesizer. The receiver boasts a high dynamic range and excellent noise figure, which ensures reliable performance even in challenging signal environments. The transmitter section provides a high output power level with excellent linearity, reducing the need for external power amplifiers and simplifying the design process.

One of the key advantages of the MAX2838ETM+T is its high level of integration. By combining multiple RF functions into a single device, it minimizes the need for external components, which can help reduce both system cost and board space. The transceiver is also designed with a flexible baseband interface, making it compatible with a variety of baseband processors.

The device operates over a -40°C to +85°C temperature range, making it suitable for outdoor equipment and harsh environments. Additionally, it comes in a compact, 48-pin thin QFN package with a lead(Pb)-free/RoHS-compliant design, which is essential for environmentally conscious manufacturing processes.

Maxim Integrated's MAX2838ETM+T transceiver also features advanced functions such as automatic gain control (AGC), transmit/receive switching, and on-chip calibration, which contribute to its ease of use and reliability. These features, combined with the high performance and integration of the device, make it an excellent choice for designers looking to create efficient and cost-effective wireless broadband solutions.

In summary, the MAX2838ETM+T is a feature-rich, highly integrated RF transceiver designed to meet the demands of modern wireless broadband applications. Its combination of performance, integration, and ease of use makes it a compelling choice for system designers.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Omron
Need more? Email Us
ESMT
Need more? Email Us
ESMT
Lowest to $3.2617
EliteMT
Lowest to $1.3456
EliteMT
Lowest to $3.7539
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Lowest to $1.0845

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6777 $58.0662
13+ $7.9407 $103.2291
20+ $7.6926 $153.8520
27+ $7.4444 $200.9988
35+ $7.1963 $251.8705
47+ $6.4518 $303.2346
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess