EN
  • EN
  • DE

MAX2871ETJ+T

Part No MAX2871ETJ+T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC SYNTHESIZER FRAC-N VCO 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel
Function Fractional, Integer-N Synthesizer/ VCO
Frequency 23.5MHz ~ 6GHz
RF Type General Purpose
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Family Part Number MAX2871
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 702792-MAX2871ETJ+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2871ETJ+T CAD Model

Description

Maxim Integrated MAX2871ETJ+T - Frequency Synthesizer

The MAX2871ETJ+T from Maxim Integrated is a highly integrated frequency synthesizer that delivers exceptional performance and flexibility. This advanced fractional/integer-N phase-locked loop (PLL) with an integrated voltage-controlled oscillator (VCO) is designed to enable design engineers to address a broad range of frequency synthesis requirements in their applications.

Key Features

  • Wide Frequency Range: The device is capable of generating frequencies from 23.5MHz to 6000MHz, making it suitable for a variety of RF applications.
  • Fractional/Integer-N PLL: It supports both fractional and integer-N modes, providing precision frequency generation and flexibility for complex system designs.
  • Low Phase Noise: The MAX2871ETJ+T boasts low phase noise performance, which is critical for applications requiring high signal purity.
  • Integrated VCO: The inclusion of an integrated VCO simplifies the design by reducing the number of external components required.
  • Programmable Output Power: Output power is programmable, allowing the device to be optimized for specific system requirements.
  • Multiple Outputs: It provides both differential and single-ended outputs, offering compatibility with a variety of circuit topologies.
  • Programmable Charge Pump Currents: This feature allows for fine-tuning of the PLL loop dynamics to optimize performance.

Applications

The MAX2871ETJ+T is well-suited for a range of applications, including:

  • Wireless Infrastructure (GSM, WCDMA, LTE)
  • Instrumentation and Test Equipment
  • Satellite Communications
  • Private Mobile Radios
  • Spread Spectrum and Digital Communication Systems

Product Details

This device is available in a compact, 40-pin TQFN (6mm x 6mm) package, which is ideal for space-constrained applications. The MAX2871ETJ+T operates over a wide temperature range, ensuring reliable performance across diverse environmental conditions. Moreover, it is designed with a serial interface for programming and control, facilitating easy integration into complex systems.

With its combination of wide frequency range, low phase noise, and integrated features, the MAX2871ETJ+T from Maxim Integrated is an excellent choice for designers looking to create high-performance RF systems with minimal design complexity.

You May Also Be Interested in

MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
DIODE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER SURFACE MOUNT
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
MMIC PHASE SHIFTER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4550 $56.7300
13+ $7.7580 $100.8540
20+ $7.5155 $150.3100
28+ $7.2731 $203.6468
36+ $7.0307 $253.1052
48+ $6.3033 $302.5584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess