EN
  • EN
  • DE

LM5158RTER

Part No LM5158RTER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3-A, 85-V, 2.2-MHZ WIDE VIN BOOS / Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.5V 1 Output 3.26A (Switch) 16-WFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 1.5V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 1.5V
Voltage - Output (Max) 83V
Current - Output 3.26A (Switch)
Frequency - Switching 100kHz ~ 2.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LM5158RTERDKR,296-LM5158RTERCT,296-LM5158RTERTR
Standard Package 3,000
Win Source Part Number 1317705-LM5158RTER
Ultra Librarian 3D Model Ultra Librarian LM5158RTER CAD Model

Description

Product Overview: Texas Instruments LM5158RTER

The LM5158RTER from Texas Instruments is a versatile and high-performance Wide Vin, 65-V, 1.5-A synchronous boost controller that is designed to cater to a wide array of applications. This component is part of Texas Instruments' extensive range of power management integrated circuits, known for their reliability and efficiency.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range from 3 V to 65 V, making it suitable for a variety of industrial, automotive, and telecommunication power supply applications.
  • High Output Current: It is capable of delivering a continuous output current of up to 1.5 A, ensuring adequate power for demanding applications.
  • Synchronous Boost Controller: The synchronous operation improves efficiency by reducing the diode conduction losses associated with traditional non-synchronous boost converters.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 100 kHz to 2.2 MHz, allowing designers to optimize the performance based on specific application needs.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards the IC from damage due to overheating.
  • Integrated MOSFETs: With integrated high- and low-side N-channel MOSFETs, the LM5158RTER simplifies design and reduces external component count.

Applications

The LM5158RTER is ideal for a range of applications, including but not limited to:

  • Industrial Power Supplies
  • Automotive Infotainment and Instrument Clusters
  • Telecommunication Equipment
  • Portable Electronics
  • Power Conditioners

Package and Availability

This component is offered in a compact WQFN-16 package, which is designed to occupy minimal space on a printed circuit board while providing robust performance. For design flexibility and ease of integration, the LM5158RTER is available for order in various reel sizes to accommodate production volume needs.

With its comprehensive feature set and Texas Instruments' reputation for quality, the LM5158RTER is an excellent choice for designers looking to implement a reliable and efficient power solution in their next project.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3309 $51.3163
17+ $6.0151 $102.2567
26+ $5.8271 $151.5046
36+ $5.6391 $203.0076
46+ $5.4512 $250.7552
62+ $4.8873 $303.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess